General Purpose Rubber Tubing
from BRIM Electronics, Inc.
BRIMFLEX ä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric... [See More]
- Application: General Purpose
- Design Units: English
- Material: Synthetic Rubber
- Inside Diameter: 1.010
from Grayline, Inc.
Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA, FEP). These... [See More]
- Application: General Purpose
- Temperature Range: -99 to 500
- Material: Synthetic Rubber
- Color / Clarity: Translucent; Multi
from Daburn Electronics & Cable
This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug... [See More]
- Application: General Purpose
- Inside Diameter: 0.076 to 1.250
- Design Units: English (optional feature); Metric (optional feature)
- Shape: Round
from NResearch
NResearch tight tolerance Silicone and Teflon tubings are made to exacting standards and to be fully compatible with NResearch's line of Teflon valves, solenoid operated pinch valves, fittings, manifolds and connectors. [See More]
- Application: General Purpose
- Design Units: English
- Material: Synthetic Rubber
- Outside Diameter: 0.094
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
- Shape: Specialty
- Material: Natural Rubber; Synthetic Rubber; Fluoroelastomer (THV); Viton®; Butyl, EPDM, Nitrile, SBR, Silicone, Sponge
from Qosina Corp.
BioPAT Pressure Pipe, Barbed - 64140 [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; PBT, Silicone, ABS, PP
- Outside Diameter: 0.250
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from ICO RALLY
bull; Polyester braid incorporated within the wall of silicone hose. • Silicone elastomer compound meets USP Class VI requirements. • Compound is non-toxic and FDAsanctioned for use with food contact surfaces. • Odorless, tasteless, and inert. • Non-reactive to body tissues and... [See More]
- Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Polyester
- Outside Diameter: 0.365
from Total Plastics, Inc.
Black. Made of a proprietary fluoroelastomer, Fluran ® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran ® Severe... [See More]
- Application: General Purpose; General Chemical; Oil/Fuel
- Shape: Round
- Material: Fluoroelastomer (THV); Fluoroelastomer - Fluran®
from OMEGA Engineering, Inc.
Santoprene thermoplastic rubber tubing is offered with Shore A hardness rating of 55A (TYSP5), 64A (TYSP6), and 73A (TYSP7). The tubing resists fatigue and exposure to ozone and ultraviolet radiation. [See More]
- Application: General Purpose
- Design Units: English
- Material: Synthetic Rubber
- Outside Diameter: 0.125 to 1.000
from Aero Rubber Company, Inc.
Aero offers custom rubber tubing in solid and closed cell sponge rubber. Compounds offered include: Natural Rubber / Latex Rubber. Neoprene. EPDM. Buna ‘N ’. Buna ‘S ’. Silicone. Viton / FKM Rubber. Material grade options include Economy, Commercial and Spec Grade... [See More]
- Application: General Purpose
- Shape: Round
- Material: Natural Rubber; Synthetic Rubber; Viton®; EPDM, Buna N, Buna S
from Watson Marlow Pumps Group
Fluorel has been developed for chemical resistance to solvents, oils and strong acids. Fluorel is expensive, but is sometimes the only chemically suitable material. Black. Not food quality. [See More]
- Application: General Purpose; General Chemical; Medical / Pharmaceutical; Peristaltic
- Design Units: Metric
- Material: Fluoroelastomer (THV)
- Inside Diameter: 0.063
from Watson-Marlow Fluid Technology Group
Neoprene offers good performance with abrasive slurries in industrial applications. Good suction and pressure capabilities. Working temperature range: 0C to 80C. Colour: Black. Available in 18 different bore sizes, three different wall thicknesses and two coil lengths. [See More]
- Application: General Purpose
- Design Units: Metric
- Material: Synthetic Rubber
- Temperature Range: 32 to 176
from Qosina Corp.
BioPAT ® Pressure Pipe, Barbed [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; PBT, Silicone, ABS, PP
- Outside Diameter: 0.375
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from ICO RALLY
bull; Silicone elastomer compound meets USP Class VI requirements. • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces. • Odorless, tasteless, and inert. • Surface properties resist sticking and encrustation, and will not support bacteria growth. •... [See More]
- Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber
- Outside Diameter: 0.025
from Total Plastics, Inc.
Translucent. Designed for high-purity applications, Tygon ® Sanitary Silicone Tubing ’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the inner surface of Tygon ® Sanitary Silicone... [See More]
- Application: General Purpose; Food & Beverage; High Purity; Sanitary
- Design Units: Metric
- Material: Tygon®
- Outside Diameter: 0.079 to 0.945
from OMEGA Engineering, Inc.
SPECIFICATIONS. Hardness, Shore A :50. Specific Gravity: 1.14. Tensile Strength, psi :1100. Elongation at Break, %: 375. Brittle Temperature: 73C (-100F). Max. Operating Temperature: 177C (350F) [See More]
- Application: General Purpose; Peristaltic
- Design Units: English
- Material: Synthetic Rubber
- Outside Diameter: 0.125 to 1.125
from Watson Marlow Pumps Group
Neoprene offers excellent performance in abrasive slurries and sustained pressure applications. This tubing is most often utilized in bore sizes greater than 12.7mm (1/2"). For most applications, we will recommend Marprene rather than Neoprene. Black. [See More]
- Application: General Purpose; Medical / Pharmaceutical; Peristaltic; Slurry
- Design Units: Metric
- Material: Synthetic Rubber
- Inside Diameter: 0.031
from Qosina Corp.
BioPAT ® Pressure Pipe, Barbed [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; PBT, Silicone, ABS, PP
- Outside Diameter: 0.500
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from ICO RALLY
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube... [See More]
- Application: General Purpose; General Chemical
- Design Units: English; Metric
- Material: Synthetic Rubber; EPDM
- Outside Diameter: 0.310 to 0.560
from Total Plastics, Inc.
Translucent. Produced from a proprietary combination of silicone elastomers, Versilic ® SPX -70 IB Tubing optimizes critical physical properties such as tensile strength, elongation and compression set, resulting in a more physically durable product. Its ultra-smooth inner bore reduces the risk... [See More]
- Application: General Purpose; Food & Beverage; Compressed Air
- Design Units: English
- Material: Synthetic Rubber
- Outside Diameter: 0.443 to 1.900
from Watson Marlow Pumps Group
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil ®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes... [See More]
- Application: General Purpose; Medical / Pharmaceutical; Peristaltic
- Design Units: Metric
- Material: Synthetic Rubber
- Inside Diameter: 0.020
from Qosina Corp.
BioPAT ® Pressure Pipe, Barbed [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; PBT, Silicone, ABS, PP
- Outside Diameter: 0.750
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from ICO RALLY
• Polyester braid incorporated within the wall of silicone hose. • Manufactured from FDA-sanctioned ingredients. • Translucent, natural color for visual contact with flow. • Does not impart taste or odor. • Ultraviolet and ozone resistant [See More]
- Application: General Purpose; Food & Beverage
- Design Units: English
- Material: Synthetic Rubber; Polyester
- Outside Diameter: 0.365
from Watson Marlow Pumps Group
Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits... [See More]
- Application: General Purpose; Medical / Pharmaceutical; Peristaltic
- Design Units: Metric
- Material: Synthetic Rubber
- Inside Diameter: 0.020
from Qosina Corp.
BioPAT ® Pressure Pipe, Barbed [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; PBT, Silicone, ABS, PP
- Outside Diameter: 1.000
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; VMQ + PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from ICO RALLY
• Manufactured from FDA-sanctioned ingredients. • Translucent, natural color for visual contact with flow. • Resilient, stretchable and resilient to compression set. • Does not impart taste or odor. • Ultraviolet and ozone resistant [See More]
- Application: General Purpose; Food & Beverage
- Design Units: English
- Material: Synthetic Rubber
- Outside Diameter: 0.125
from Watson Marlow Pumps Group
Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits... [See More]
- Application: General Purpose; Medical / Pharmaceutical; Peristaltic
- Design Units: Metric
- Material: Synthetic Rubber
- Inside Diameter: 0.020
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma Advanced Pump Tubing (APT) is a translucent silicone tubing designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes in peristaltic pumping applications... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.250
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Watson Marlow Pumps Group
STA-PURE has a unique composite construction for superior burst resistance compared to unreinforced silicone rubber and thermoplastic elastomers. It operates at pressures up to 7 bar (100psi), lasts 18 times longer than silicone tubing and virtually eliminates spallation. STA-PURE is USP Class VI... [See More]
- Application: General Purpose; Medical / Pharmaceutical; Peristaltic
- Inside Diameter: 0.063
- Design Units: Metric
- Wall Thickness: 0.002
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma Advanced Pump Tubing (APT) is a translucent silicone tubing designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes in peristaltic pumping applications... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.375
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma Advanced Pump Tubing (APT) is a translucent silicone tubing designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes in peristaltic pumping applications... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.438
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma Advanced Pump Tubing (APT) is a translucent silicone tubing designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes in peristaltic pumping applications... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.625
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma Advanced Pump Tubing (APT) is a translucent silicone tubing designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes in peristaltic pumping applications... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.750
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma Advanced Pump Tubing (APT) is a translucent silicone tubing designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes in peristaltic pumping applications... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 1.000
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
- Temperature Range: -22 to 446
- Material: Natural Rubber (optional feature); Synthetic Rubber; EPDM/NBR/FKM/Silicone ect
- Conformed Standards: SAE J1401 GB16897-2010
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.250
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.375
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.438
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.500
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.625
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; VMQ + PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.750
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; VMQ + PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 1.000
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; VMQ + PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-50 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 1.375
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; EPDM/NBR/FKM/Silicone ect
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-65 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.250
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-65 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.375
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-65 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.438
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Rated Pressure: 29 to 249
- Material: Natural Rubber (optional feature); Synthetic Rubber; Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Maximum Vacuum: 19.6 to 27.0
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-65 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.500
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-65 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.625
from Qosina Corp.
Manufactured by DuPont ™ Liveo ™ Healthcare Solutions, this Liveo ™ Pharma-65 silicone tubing is designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes. This product is not to be used in medical applications involving... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Synthetic Rubber; Silicone
- Outside Diameter: 0.750