Ethylene Copolymer (EEA, EVA) Molding Compounds and Resins

2 Results
CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS -- 8007S (2 LBS)
from APSX, LLC

TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products. [See More]

  • Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
  • Form / Shape: Pellets
  • Type: Thermoplastic
  • Deflection Temperature: 167
50 A Durometer Black Peroxide Cured EPDM -- 2850
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
  • Filler: Unfilled
  • Type: Elastomer
  • Form / Shape: Pellets