Composite Structures Molding Compounds and Resins
2 Results
LUMIFLON Fluoropolymer Resins -- FD-1000
from AGC Chemicals Americas, Inc.
from AGC Chemicals Americas, Inc.
LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]
- Industry: Aerospace; Automotive; Laminating
- Filler: Unfilled
- Chemical System: Fluoropolymer
Silicone Rubber Compound -- ELASTOSIL® C150 A/B
from Wacker Chemical Corp.
from Wacker Chemical Corp.
System for the production of reusable silicone vacuum bags. Special features. low viscous. excellent mechanical properties. fast and non-shrink cure at room temperature. easy to demold. Application. ELASTOSIL ® C 150 A/B has been especially developed for the professional production of reusable... [See More]
- Industry: Laminating; OEM or Industrial
- Chemical System: Silicone
- Type: Elastomer
- Filler: Unfilled