Flame Retardant (e.g. UL 94 Rated) Molding Compounds and Resins
from Victrex PLC
High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, easy flow, FDA food contact compliant, color black. [See More]
- Features: Flame Retardant; UL
- Chemical System: PEEK
- Type: Thermoplastic
- Filler: Carbon or Graphite
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Features: Flame Retardant; UL
- Chemical System: Epoxy
- Type: Thermally cured
- Filler: Mineral or Inorganic
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Features: Electrically Conductive Compound; Flame Retardant; UL
- Chemical System: Fluoropolymer
- Type: Thermoplastic
- Filler: Unfilled
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: Flame Retardant; UL; Thermally Conductive
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Form / Shape: Pellets
from Chi Mei Corporation
ABS is a copolymerization of styrene, acrylonitrile, and butadiene latex. Its heat and solvent resistance properties are better than HIPS and it has gloss characteristics. Because acrylonitrile has stronger nitrile polarity, it can enhance the interaction of the PS in the molecular chain. Therefore,... [See More]
- Features: Flame Retardant
- Chemical System: ABS
- Type: Thermoplastic
- Filler: Unfilled
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Features. Flame Retardant. Uses. Connectors. Grommets. Plugs. Strain Reliefs. Wire & Cable Applications. Wire Types. Molded Components. Agency Ratings. UL QMFZ2 .E54709. RoHS... [See More]
- Features: Flame Retardant
- Chemical System: Vinyl / PVC
- Type: Thermoplastic
- Form / Shape: Pellets
from MCG - Performance Polymers Division
VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]
- Features: Flame Retardant
- Chemical System: Vinyl / PVC
- Type: Thermoplastic
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
from EMS-GRIVORY America
Characteristics. Processing. Injection Molding. Delivery form. Granules. Additives. Lubricants. Special Characteristics. Flame retardant. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Product Attributes. Barrier Properties, Hydrolysis... [See More]
- Features: Flame Retardant
- Chemical System: Polyamide
- Type: Thermoplastic
- Filler: Unfilled
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Features: Electrically Conductive Compound; Flame Retardant
- Chemical System: Polypropylene; Polyamide; Fluoropolymer
- Type: Elastomer; Thermoplastic; Thermally cured; Optical
- Filler: Unfilled
from Idemitsu Chemicals USA Corporation
TARFLON ™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON ™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light... [See More]
- Features: Flame Retardant
- Chemical System: Polycarbonate
- Type: Thermoplastic; Optical
- Form / Shape: Pellets
from Hapco, Inc.
A series of flame retardant Liquid Molding Compounds with high physical properties. The tensile strength is 12,600 psi and flexural strength is 16,500 psi after post cure. This series is available in a 2, 4, 14, and 28 minute gel time. [See More]
- Features: Flame Retardant
- Form / Shape: Liquid
- Filler: Unfilled
- Industry: Tooling
from Toray Industries (America), Inc.
Toray's high-performance engineering plastic TORELINA ® resin boasts excellent heat resistance, flame retardancy and chemical resistance, physical strength, and its superb fluidity leads to outstanding dimensional precision. These characteristics make it ideal for a wide range of applications:... [See More]
- Features: Flame Retardant
- Industry: Automotive; Electronics
- Type: Thermoplastic
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: Flame Retardant; UL; Thermally Conductive
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Form / Shape: Pellets
from Chi Mei Corporation
WONDERLITE ® is a polycarbonate resin polymerized using the double hydroxy compounds of BPA (bisphenol-A) and the diphenylcarbonates of carbonate compounds with the transesterification (melting) method. Absolutely no phosgene and chlorinated solvents such as dichloromethane were used during the... [See More]
- Features: Flame Retardant
- Chemical System: Polycarbonate
- Type: Thermoplastic
- Filler: Unfilled
from MCG - Performance Polymers Division
TEFABLOC ™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most... [See More]
- Features: Flame Retardant
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary
- Type: Elastomer; Thermoplastic
from Idemitsu Chemicals USA Corporation
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]
- Features: Flame Retardant
- Chemical System: Styrene or Polystyrene
- Type: Thermoplastic
- Filler: Glass or FRP
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: Flame Retardant; UL; Thermally Conductive
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Form / Shape: Pellets
from Idemitsu Chemicals USA Corporation
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]
- Features: Flame Retardant
- Chemical System: Styrene or Polystyrene
- Type: Thermoplastic
- Filler: Glass or FRP
from Idemitsu Chemicals USA Corporation
Material: Xarec EA533. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0. Good dimensional stability. [See More]
- Features: Flame Retardant
- Chemical System: Styrene or Polystyrene
- Type: Thermoplastic
- Filler: Glass or FRP
from Idemitsu Chemicals USA Corporation
Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness. [See More]
- Features: Flame Retardant
- Chemical System: Styrene or Polystyrene
- Type: Thermoplastic
- Filler: Glass or FRP