Pellets Molding Compounds and Resins
from APSX, LLC
Celcon M270 is Acetal Copolymer designed for superior moldability or hard to fill mold applications. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Acetal or Polyoxymethylene (POM)
- Form / Shape: Pellets
from Victrex PLC
VICTREX FG ™ (Food Grade) grades are high-performance polymers for use in food, beverage, and water processing equipments. Compliant with major food contact regulations and standards, VICTREX FG ™ grades are suited for demanding environments supporting multiple requirements for safety,... [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Chemical System: PEEK
- Industry: Sanitary
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Fluoropolymer
- Form / Shape: Pellets
from APSX, LLC
Delrin 900P BK602 is Acetal Homopolymer with low viscosity and improved processing. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Acetal or Polyoxymethylene (POM)
- Form / Shape: Pellets
from Victrex PLC
High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, easy flow, FDA food contact compliant, color black. [See More]
- Type: Thermoplastic
- Filler: Carbon or Graphite
- Chemical System: PEEK
- Form / Shape: Pellets
from AGC Chemicals Americas, Inc.
Fluon ® LH-8000 is a new addition to the LM-ETFE AH Series. This ETFE (tetrafluoroethylene-ethylene copolymer) has a functional group polymerized directly in to the chain backbone, allowing it to adhere to other materials. This resin is ideal for producing multi-layer structures in a one-step... [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Chemical System: Fluoropolymer
- Tensile (Break): 6962
from APSX, LLC
TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products. [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Deflection Temperature: 167
from AGC Chemicals Americas, Inc.
Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon ® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins. [See More]
- Type: Thermoplastic
- Filler: Metal or MIM; Mineral or Inorganic; Carbon or Graphite
- Chemical System: Fluoropolymer
- Form / Shape: Pellets
from APSX, LLC
It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polyethylene
- Form / Shape: Pellets
from AGC Chemicals Americas, Inc.
Fluon ® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF, MFA and ECTFE. Extending fluoropolymer properties of chemical resistance, toughness and lubricity, standard products are free of cadmium, hexavalent chromium and lead. There are six Fluon ® melt... [See More]
- Chemical System: Fluoropolymer
- Tensile (Break): 3191
- Form / Shape: Pellets
- Elongation: 360.0
from APSX, LLC
ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polyethylene
- Form / Shape: Pellets
from APSX, LLC
Zytel 101L is an easy flowing, lubricated resin for injection molding. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polyamide
- Form / Shape: Pellets
from APSX, LLC
LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polycarbonate
- Form / Shape: Pellets
from APSX, LLC
Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polypropylene
- Form / Shape: Pellets
from APSX, LLC
Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polypropylene
- Form / Shape: Pellets
from APSX, LLC
Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications. [See More]
- Type: Thermoplastic
- Filler: Glass or FRP
- Chemical System: Polypropylene
- Form / Shape: Pellets
from APSX, LLC
Pro-fax SG702 high flow, high impact Polypropylene (PP) copolymer resin is designed for injection molding applications. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polypropylene
- Form / Shape: Pellets
from APSX, LLC
Total Energies PP 4820WZ high melt flow, high impact resistance, excellent antistatic Polypropylene (PP) impact copolymer resin is designed for injection molding applications. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polypropylene
- Form / Shape: Pellets
from APSX, LLC
COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polypropylene
- Form / Shape: Pellets
from APSX, LLC
TOTAL 4720WZ is for injection molding of garden furniture, housewares and thin-walled articles [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polypropylene
- Form / Shape: Pellets
from APSX, LLC
Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polyethylene
- Form / Shape: Pellets
from APSX, LLC
Hifax TRC 770P MX PK81 is designed for large automotive exterior applications for excellent part appearance. [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Filler: Unfilled
- Deflection Temperature: 257
from EMS-GRIVORY America
Characteristics. Processing. Injection Molding. Delivery form. Granules. Special Characteristics. Platable, High impact or impact modified. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Product Attributes. Improved flowability and... [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polyamide
- Form / Shape: Pellets
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Connectors. Grommets. Plugs. Strain Reliefs. Wire Types. Molded Components. Agency Ratings. UL QMFZ2 .E54709. RoHS Compliance. RoHS Compliant. Appearance. Opaque. Forms. [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Chemical System: Vinyl / PVC
- Industry: Connectors, Grommets, Plugs, Strain Reliefs
from Real Seal Company
Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]
- Type: Elastomer; Thermally cured
- Form / Shape: Pellets
- Filler: Unfilled
- Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
from Performance Polymers Group
ChronoThane P is a family of aromatic ether based polyurethane elastomers. With a long history of reliable performance, this medical grade polymer has the versatility to be used across a broad range of applicational areas including catheters, ports and access devices. These biocompatible materials... [See More]
- Type: Elastomer
- Form / Shape: Liquid (optional feature); Pellets
- Chemical System: Polyurethane
- Features: BioMedical
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Type: Elastomer; Thermoplastic; Thermally cured; Optical
- Filler: Unfilled
- Chemical System: Polypropylene; Polyamide; Fluoropolymer
- Form / Shape: Liquid; Pellets
from Idemitsu Chemicals USA Corporation
TARFLON ™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON ™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light... [See More]
- Type: Thermoplastic; Optical
- Form / Shape: Pellets
- Chemical System: Polycarbonate
- Features: Flame Retardant
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Type: Thermoplastic
- Features: UL; Thermally Conductive
- Form / Shape: Pellets
- Industry: Electronics
from Celanese Corporation
Long residence time needs to be avoided. Barrel zone temperatures may need to be lowered to maintain a proper melt temperature.. Drying is not normally required. If material has come in contact with moisture through improper storage or handling or through regrind use, drying may be necessary to... [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Filler: Unfilled
- Use Temperature: 176 to 212
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Appliances. Bonding. Cell Phones. Dental Applications. Flexible Grips. Handles. Knobs. Overmolding. Power/Other Tools. Sporting Goods. Toothbrush Handles. Writing... [See More]
- Type: Elastomer; Thermoplastic
- Industry: Appliances, Bonding, Cell Phones, Dental, Flexible Grips, Handles, Knobs, Overmolding, Power/Other Tools, Sporting Goods, Toothbrush Handles, Writi..
- Form / Shape: Pellets
- Tensile (Break): 700
from Performance Polymers Group
PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in... [See More]
- Type: Elastomer; Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyurethane
- Features: BioMedical
from Idemitsu Chemicals USA Corporation
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]
- Type: Thermoplastic
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Features: UL; Thermally Conductive
from Celanese Corporation
Drying is not normally required. If material has come in contact with moisture through improper storage or handling or through regrind use, drying may be necessary to prevent splay and odor problems. [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Filler: Unfilled
- Use Temperature: 176 to 212
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Under the Hood. Automotive Specifications. FORD WSB-M2D467-A 1. Appearance. Opaque. Forms. Pellets. Processing Method. Blow Molding [See More]
- Type: Elastomer; Thermoplastic
- Industry: Automotive; Automotive Under the Hood
- Form / Shape: Pellets
- Tensile (Break): 1630
from Performance Polymers Group
HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent... [See More]
- Type: Elastomer; Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyurethane
- Features: BioMedical
from Idemitsu Chemicals USA Corporation
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]
- Type: Thermoplastic
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Features: UL; Thermally Conductive
from Celanese Corporation
Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing.. Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing. [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polyethylene
- Form / Shape: Pellets
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Exterior Parts. Automotive Specifications. CHRYSLER MS-DB590 CPN4844 1. Appearance. Black. Forms. Pellets. Processing Method. Injection Molding [See More]
- Type: Elastomer; Thermoplastic
- Industry: Automotive; Automotive Exterior Parts
- Form / Shape: Pellets
- Melt Flow: 2.00
from Performance Polymers Group
This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding, high-flow rubber,... [See More]
- Type: Elastomer; Thermoplastic
- Features: BioMedical
- Form / Shape: Pellets
- Industry: Sanitary
from Idemitsu Chemicals USA Corporation
Material: Xarec EA533. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0. Good dimensional stability. [See More]
- Type: Thermoplastic
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Features: UL; Thermally Conductive
from Celanese Corporation
Combine the look of metal and the design freedom of plastic with Ticona's MetaLX ™ metal-effect polymers. Hostaform® POM, Celanex® PBT and Riteflex® TPC ET allow companies to navigate between appealing designs that will attract customers, and lower costs that will maximize profit... [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Filler: Unfilled
from Idemitsu Chemicals USA Corporation
Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in the complex tool designs frequently encountered underhood in automotive USCAR class 3 and 4 environments. The N WA7020-02 and N... [See More]
- Type: Thermoplastic
- Filler: Glass or FRP; Nylon
- Chemical System: Polyamide; Styrene or Polystyrene
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Type: Thermoplastic
- Features: UL; Thermally Conductive
- Form / Shape: Pellets
- Industry: Electronics
from Idemitsu Chemicals USA Corporation
Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness. [See More]
- Type: Thermoplastic
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Features: Thermally Conductive
from Idemitsu Chemicals USA Corporation
Material: Xarec WA210. Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for... [See More]
- Type: Elastomer; Thermoplastic
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Type: Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Features: UL; Thermally Conductive
from Idemitsu Chemicals USA Corporation
Material: Xarec WA550. Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional [See More]
- Type: Elastomer; Thermoplastic
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Form / Shape: Pellets