Automotive Molding Compounds and Resins
from Cri-Tech, Inc.
66% Fluorine copolymers formulated for molding complex geometric shapes. GP compounds exhibit improved hot tear resistant properties and offer a variety of colors. [See More]
- Industry: Automotive; OEM or Industrial; Formulated for Molding Complex Geometric Shapes, Diaphragms, Plumbing, Packings, Roll Covers, Small Engine, Hydraulics / Pneumatics, Valve Stem Seals
- Chemical System: Fluoropolymer
- Type: Elastomer
- Tensile (Break): 2032
from Victrex PLC
High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, easy flow, FDA food contact compliant, color black. [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Energy, Textile, Industrial, Food, Oil/Gas
- Chemical System: PEEK
- Type: Thermoplastic
- Filler: Carbon or Graphite
from AGC Chemicals Americas, Inc.
Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon ® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins. [See More]
- Industry: Automotive
- Chemical System: Fluoropolymer
- Type: Thermoplastic
- Filler: Metal or MIM; Mineral or Inorganic; Carbon or Graphite
from AGC Chemicals Americas, Inc.
AFLAS ® fluoroelastomer materials are ideal for parts and components that need to perform reliably in the world ’s harshest environments. AGC formulated AFLAS resins from alternating polymers of tetrafluoroethylene and propylene to achieve unique properties over a conventional FKM-type... [See More]
- Industry: Automotive; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Use Temperature: 518
- Type: Elastomer
- Tensile (Break): 1595 to 3336
from AGC Chemicals Americas, Inc.
LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]
- Industry: Aerospace; Automotive; Laminating
- Filler: Unfilled
- Chemical System: Fluoropolymer
from AGC Chemicals Americas, Inc.
PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for coatings, adhesives, sealants, and elastomer applications. [See More]
- Industry: Automotive; Electronics; Repair or Construction
- Chemical System: Fluoropolymer
- Type: Thermoplastic
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
- Chemical System: Polypropylene; Polyamide; Fluoropolymer
- Type: Elastomer; Thermoplastic; Thermally cured; Optical
- Filler: Unfilled
from Real Seal Company
Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]
- Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
- Filler: Unfilled
- Type: Elastomer; Thermally cured
- Form / Shape: Pellets
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Features. Low Gloss. Uses. Automotive Interior Parts. Agency Ratings. UL 62. Automotive Specifications. CHRYSLER MS-DC213 CPN2702 Color: Color Match. Appearance. Opaque. [See More]
- Industry: Automotive; Automotive Interior Parts
- Chemical System: Vinyl / PVC
- Type: Thermoplastic
- Form / Shape: Pellets
from MCG - Performance Polymers Division
MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]
- Industry: Automotive; Sanitary; OEM or Industrial
- Chemical System: Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polycarbonate; Polyethylene
- Type: Thermoplastic
from EMS-GRIVORY America
Characteristics. Processing. Injection Molding. Delivery form. Granules. Special Characteristics. Platable, High impact or impact modified. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Product Attributes. Improved flowability and... [See More]
- Industry: Automotive; Electronics; Sanitary
- Chemical System: Polyamide
- Type: Thermoplastic
- Filler: Unfilled
from Wacker Chemical Corp.
Silicone Rubber Compound ,ELASTOSIL ® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL ® C1006 BLU material can be used in automotive radiator hose applications. Special features. Good processing properties. [See More]
- Industry: Automotive
- Chemical System: Silicone
- Type: Elastomer; Thermally cured
- Filler: Unfilled
from Idemitsu Chemicals USA Corporation
Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in the complex tool designs frequently encountered underhood in automotive USCAR class 3 and 4 environments. The N WA7020-02 and N... [See More]
- Industry: Automotive; OEM or Industrial
- Chemical System: Polyamide; Styrene or Polystyrene
- Type: Thermoplastic
- Filler: Glass or FRP; Nylon
from Esprix Technologies
PRODUCT CHARACTERISTICS. KetoprixTM EKT23G3C3 and EKT23G3C2 resins are thermoplastic aliphatic polyketone compounds containing the base 1,4-diketone polymer backbone structure with added fiber reinforcement and thermally conductive additives. Additional thermal stabilizers and lubricants are also... [See More]
- Industry: Automotive; OEM or Industrial
- Filler: Fiber Reinforcement and Thermally Conductive Additives
- Type: Thermoplastic
- Tensile (Break): 10153 to 13053
from Toray Industries (America), Inc.
Nylon resin is a typical engineering plastic that features superior toughness, heat-resistance, and oil-resistance. Used chiefly in automobile parts, connectors and other electronics components, and mechanical parts, AMILAN ® also finds application in packaging and construction materials. More... [See More]
- Industry: Automotive; Electronics; Repair or Construction
- Chemical System: Polyamide
- Type: Thermoplastic
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Under the Hood. Automotive Specifications. FORD WSB-M2D467-A 1. Appearance. Opaque. Forms. Pellets. Processing Method. Blow Molding [See More]
- Industry: Automotive; Automotive Under the Hood
- Form / Shape: Pellets
- Type: Elastomer; Thermoplastic
- Tensile (Break): 1630
from MCG - Performance Polymers Division
MARVYFLO ™ slush powders are designed for the manufacturer of slush molding skins for instrument panels, door panels and other soft touch parts. MARVYFLO ™ formulations are plasticized PVC formulations which provide excellent mechanical performance for durability, airbag deployment and... [See More]
- Industry: Automotive
- Chemical System: Vinyl / PVC
- Type: Thermoplastic
from Idemitsu Chemicals USA Corporation
Material: Xarec WA210. Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for... [See More]
- Industry: Automotive; OEM or Industrial
- Chemical System: Styrene or Polystyrene
- Type: Elastomer; Thermoplastic
- Filler: Glass or FRP
from Toray Industries (America), Inc.
TORAYCON ® PBT resin is a polyester-based thermoplastic resin developed by combining Toray's technological expertise in polyester polymerization and resin-reinforced composites. Featuring outstanding long-term heat-resistance, chemical-resistance, weather resistance and electrical... [See More]
- Industry: Automotive; Electronics
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- Type: Thermoplastic
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Exterior Parts. Automotive Specifications. CHRYSLER MS-DB590 CPN4844 1. Appearance. Black. Forms. Pellets. Processing Method. Injection Molding [See More]
- Industry: Automotive; Automotive Exterior Parts
- Form / Shape: Pellets
- Type: Elastomer; Thermoplastic
- Melt Flow: 2.00
from MCG - Performance Polymers Division
VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
- Chemical System: Vinyl / PVC
- Type: Thermoplastic
- Features: Flame Retardant
from Idemitsu Chemicals USA Corporation
Material: Xarec WA550. Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional [See More]
- Industry: Automotive; OEM or Industrial
- Chemical System: Styrene or Polystyrene
- Type: Elastomer; Thermoplastic
- Filler: Glass or FRP
from Toray Industries (America), Inc.
Toray's high-performance engineering plastic TORELINA ® resin boasts excellent heat resistance, flame retardancy and chemical resistance, physical strength, and its superb fluidity leads to outstanding dimensional precision. These characteristics make it ideal for a wide range of applications:... [See More]
- Industry: Automotive; Electronics
- Features: Flame Retardant
- Type: Thermoplastic
from MCG - Performance Polymers Division
TEFABLOC ™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most... [See More]
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary
- Features: Flame Retardant
- Type: Elastomer; Thermoplastic
from Toray Industries (America), Inc.
TOYOLAC ® ABS resin has an attractive appearance, well-balanced physical properties, and excellent moldability. It is used in a wide range of applications, from office equipment such as photocopiers to interior and exterior automobile components, household electrical goods, and miscellaneous... [See More]
- Industry: Automotive; Electronics
- Chemical System: ABS
- Type: Thermoplastic
from MCG - Performance Polymers Division
MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN ™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for... [See More]
- Industry: Automotive
- Type: Elastomer; Thermoplastic
from MCG - Performance Polymers Division
PRODUCT FEATURES. 100% Recyclable. Excellent Chemical Resistance. Easy Thermoplastic Processing. Superior Compression Set/Elastic Recovery at elevated temperatures. OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS. Grades available in pre-colored, natural or standard black. Highly UV resistant... [See More]
- Industry: Automotive
- Chemical System: Polypropylene
- Type: Elastomer; Thermoplastic