Thermally Conductive Molding Compounds and Resins
from Henkel Corporation - Electronics
Hysol ® GR750 ™ are high thermal conductivity-isolated packages, green, designed to improve thermal management for semiconductor devices. High adhesion to copper and copper alloys. [See More]
- Features: Thermally Conductive
- Industry: Electronics
- Filler: Filler: Alumina Filler, Filler: Crystalline Filler, Green - Environmentally Responsible Material
- Thermal Conductivity: 2.1
from Bluestar Silicones USA Corp.
20 durometer, designed for use in special effects applications, skin contact grade. Properties. Viscosity 50000. Hardness Sha 25. Description. Bluesil V-1022 is a medium hardness, self-bonding, room temperature curing silicone rubber compound. It is designed as a potting and encapsulating material... [See More]
- Features: Thermally Conductive
- Chemical System: Silicone
- Type: Elastomer
- Filler: Unfilled
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: UL; Thermally Conductive
- Form / Shape: Pellets
- Type: Thermoplastic
- Industry: Electronics
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: UL; Thermally Conductive
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: UL; Thermally Conductive
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: UL; Thermally Conductive
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: UL; Thermally Conductive
- Form / Shape: Pellets
- Type: Thermoplastic
- Industry: Electronics
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: Thermally Conductive
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Form / Shape: Pellets
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Features: UL; Thermally Conductive
- Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
- Type: Thermoplastic
- Form / Shape: Pellets