Liquid Molding Compounds and Resins
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Type: Thermally cured
- Filler: Mineral or Inorganic
- Chemical System: Epoxy
- Form / Shape: Liquid
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Type: Elastomer; Thermoplastic; Thermally cured; Optical
- Filler: Unfilled
- Chemical System: Polypropylene; Polyamide; Fluoropolymer
- Form / Shape: Liquid; Pellets
from Innovation Polymers
Applications exist where ultrasonic probes are required to be in place for long periods of time, sometimes in relatively extreme conditions. Typically, ultrasonic corrosion monitoring and ultrasonic flow metering place probes on a surface and take readings on a continuous or periodic basis. Water... [See More]
- Type: Elastomer
- Industry: Inspection
- Form / Shape: Liquid
- Viscosity: 190000
from Real Seal Company
Premiere Polyurethane Products. Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high... [See More]
- Type: Elastomer; Thermally cured
- Filler: Unfilled
- Chemical System: Polyurethane
- Form / Shape: Liquid
from Bluestar Silicones USA Corp.
Properties. Viscosity 35000. Hardness Sha 13. Description. Bluesil V-1068 is a translucent, high strength, two component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 14 Durometer (Shore A), very pourable low viscosity rubber providing excellent physical properties, long... [See More]
- Type: Elastomer
- Filler: Unfilled
- Chemical System: Silicone
- Form / Shape: Liquid
from Toray Industries (America), Inc.
SIVERAS ® is a super engineering plastic developed using Toray's polymer technology. Boasting superior vibration absorption characteristics with its outstanding strength and high modulus of elasticity, SIVERAS ® has excellent dimensional stability and moldability (e.g., thin-wall fluidity). [See More]
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.); Liquid Crystal Polymer
- Industry: Electronics
- Form / Shape: Liquid
from Hapco, Inc.
Castalloy ™ is a high performance casting resin that is water thin, economical, and easy to use. Easy to mix with a 1:1 ratio by volume. Extremely thin with a mixed viscosity of 120 cps. Has a natural, creamy, off-white color. Can be de-molded in less than 15 minutes!. Castalloy ™ has... [See More]
- Filler: Unfilled
- Industry: Tooling; Prototyping
- Form / Shape: Liquid
- Viscosity: 120
from Performance Polymers Group
The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]
- Type: Thermoplastic
- Form / Shape: Liquid
- Chemical System: Polycarbonate; Polyurethane
- Features: BioMedical
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]
- Type: Elastomer
- Filler: Unfilled
- Chemical System: Polyurethane
- Form / Shape: Liquid
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]
- Type: Elastomer
- Filler: Unfilled
- Chemical System: Polyurethane
- Form / Shape: Liquid
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]
- Type: Elastomer
- Filler: Unfilled
- Chemical System: Polyurethane
- Form / Shape: Liquid
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]
- Type: Elastomer
- Filler: Unfilled
- Chemical System: Polyurethane
- Form / Shape: Liquid
from Hapco, Inc.
Hapsil 360 ™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360 ™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. [See More]
- Type: Elastomer
- Filler: Unfilled
- Chemical System: Silicone
- Form / Shape: Liquid
from Hapco, Inc.
Solid Reaction Injection Molding. S-RIM ™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing. Easy to mix with a 1:1 ratio by volume. Available in black or natural/tan. Available in 60 or 240 second gel time. 6260/61 can be de-molded in... [See More]
- Filler: Unfilled
- Industry: OEM or Industrial; Tooling
- Form / Shape: Liquid
- Viscosity: 600
from Hapco, Inc.
Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]
- Type: Elastomer
- Filler: Unfilled
- Chemical System: Polyurethane
- Form / Shape: Liquid
from Hapco, Inc.
Rigid Series. Rigid, tough polymer alloy plastics. High heat distortion. High physical properties. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique... [See More]
- Chemical System: Polyurethane
- Form / Shape: Liquid
- Filler: Unfilled
- Industry: Sanitary; Tooling
from Hapco, Inc.
Tuffalloy ™ is an advanced chemistry developed by Hapco to meet today ’s market demands for prototype and low production parts that mimic the physical attributes of many injection molding materials. Tuffalloy ™ 4270 Series. Tuffalloy ™ 4270 series are low viscosity Liquid... [See More]
- Filler: Unfilled
- Industry: OEM or Industrial; Tooling
- Form / Shape: Liquid
- Viscosity: 250 to 350
from Hapco, Inc.
A new series of water clear casting resins that are mercury free, have high physical properties, and are available in multiple gel times. Exceptional clarity with refractive indices ranging from 1.502-1.585. Available in 10, 20 and 40 min. gel times. Extremely UV resistant. High physicals such as:... [See More]
- Filler: Unfilled
- Industry: Tooling
- Form / Shape: Liquid
- Tensile (Break): 6800
from Hapco, Inc.
A series of general purpose Liquid Molding Compounds. This product turns a natural white but is available pigmented white for extra brightness. Both versions are available in an 8.5 minute or 25 minute gel time. [See More]
- Filler: Unfilled
- Industry: Tooling
- Form / Shape: Liquid
- Viscosity: 300
from Hapco, Inc.
A series of general purpose Liquid Molding Compounds that do not change color and remain clear / slightly yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths from... [See More]
- Filler: Unfilled
- Industry: Tooling
- Form / Shape: Liquid
- Tensile (Break): 10300 to 11800
from Hapco, Inc.
A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths from... [See More]
- Filler: Unfilled
- Industry: Tooling
- Form / Shape: Liquid
- Tensile (Break): 10300 to 11800
from Hapco, Inc.
A series of flame retardant Liquid Molding Compounds with high physical properties. The tensile strength is 12,600 psi and flexural strength is 16,500 psi after post cure. This series is available in a 2, 4, 14, and 28 minute gel time. [See More]
- Filler: Unfilled
- Features: Flame Retardant
- Form / Shape: Liquid
- Industry: Tooling
from Hapco, Inc.
A series of general purpose Liquid Molding Compounds with low moisture sensitivity. Ultralloy 40 and 50 Series can be open cast, pressure cast, or vacuum cast. The products are pigmented white and have excellent impact strength. [See More]
- Filler: Unfilled
- Industry: Tooling
- Form / Shape: Liquid
- Viscosity: 500
from Hapco, Inc.
A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths from... [See More]
- Filler: Unfilled
- Industry: Tooling
- Form / Shape: Liquid
- Tensile (Break): 10300 to 11800