Building / Construction Molding Compounds and Resins

5 Results
Polyether polyols -- PREMINOL™
from AGC Chemicals Americas, Inc.

PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for coatings, adhesives, sealants, and elastomer applications. [See More]

  • Industry: Automotive; Electronics; Repair or Construction
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
AMILAN® Nylon Resin
from Toray Industries (America), Inc.

Nylon resin is a typical engineering plastic that features superior toughness, heat-resistance, and oil-resistance. Used chiefly in automobile parts, connectors and other electronics components, and mechanical parts, AMILAN ® also finds application in packaging and construction materials. More... [See More]

  • Industry: Automotive; Electronics; Repair or Construction
  • Chemical System: Polyamide
  • Type: Thermoplastic
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Chemical System: Polypropylene; Polyamide; Fluoropolymer
  • Type: Elastomer; Thermoplastic; Thermally cured; Optical
  • Filler: Unfilled
PVC Compounds -- VINIKA
from MCG - Performance Polymers Division

VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
  • Chemical System: Vinyl / PVC
  • Type: Thermoplastic
  • Features: Flame Retardant
40 A Durometer Black Nitrile -- 4140
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
  • Filler: Unfilled
  • Type: Elastomer; Thermally cured
  • Form / Shape: Pellets