Fiber Glass Molding Compounds and Resins
from APSX, LLC
Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications. [See More]
- Filler: Glass or FRP
- Chemical System: Polypropylene
- Type: Thermoplastic
- Form / Shape: Pellets
from Victrex PLC
High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding and extrusion, low flow, FDA food contact compliant, color black. Typical Application Areas: Applications for higher strength and stiffness in a... [See More]
- Filler: Glass or FRP
- Chemical System: PEEK
- Type: Thermoplastic
- Form / Shape: Pellets
from Idemitsu Chemicals USA Corporation
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Type: Thermoplastic
- Form / Shape: Pellets
from Norplex-Micarta
NP130B pre-preg is a combination of a woven glass fabric combined with a flame retardant epoxy resin system. It can be molded into a composite with all of the excellent physical and electrical properties of NEMA Grade FR-4, in the sheet form. NP130B is an electrical and mechanical pre-preg and is... [See More]
- Filler: Glass or FRP
- Chemical System: Epoxy
- Type: Thermally cured
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Asia Pacific. Europe. North America. Filler / Reinforcement. Glass Fiber, 6.0% Filler by Weight. Forms. Pellets. Processing Method. Injection Molding [See More]
- Filler: Glass or FRP
- Chemical System: Polyamide
- Type: Thermoplastic
- Form / Shape: Pellets
from Celanese Corporation
FORTRON should in principle be predried. Because of the necessary low maximum residual moisture content the use of dry air dryers is recommended. The dew point should be = < - 30 ° C. The time between drying and processing should be as short as possible. [See More]
- Filler: Glass or FRP; PPS 40% GLASS FIBER
- Chemical System: Polysulphide or Polyphenylene Sulphide
- Type: Thermoplastic
- Use Temperature: 266 to 284
from Idemitsu Chemicals USA Corporation
Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Type: Thermoplastic
- Form / Shape: Pellets
from Idemitsu Chemicals USA Corporation
Material: Xarec EA533. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0. Good dimensional stability. [See More]
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Type: Thermoplastic
- Form / Shape: Pellets
from Idemitsu Chemicals USA Corporation
Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in the complex tool designs frequently encountered underhood in automotive USCAR class 3 and 4 environments. The N WA7020-02 and N... [See More]
- Filler: Glass or FRP; Nylon
- Chemical System: Polyamide; Styrene or Polystyrene
- Type: Thermoplastic
- Form / Shape: Pellets
from Idemitsu Chemicals USA Corporation
Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness. [See More]
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Type: Thermoplastic
- Form / Shape: Pellets
from Idemitsu Chemicals USA Corporation
Material: Xarec WA210. Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for... [See More]
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Type: Elastomer; Thermoplastic
- Form / Shape: Pellets
from Idemitsu Chemicals USA Corporation
Material: Xarec WA550. Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional [See More]
- Filler: Glass or FRP
- Chemical System: Styrene or Polystyrene
- Type: Elastomer; Thermoplastic
- Form / Shape: Pellets