Medical / Food (FDA) Molding Compounds and Resins

22 Results
FDA Compliant Fluorine Copolymers
from Cri-Tech, Inc.

66% Fluorine copolymers formulated with compounding ingredients approved for food contact (U.S. FDA 21 CFR 177.2600(c)(4)(1) listed). FDA compounds are also available in a variety of colors. [See More]

  • Industry: Sanitary; OEM or Industrial
  • Chemical System: Fluoropolymer
  • Type: Elastomer
  • Tensile (Break): 2200
Food and Water-Contact Polymers -- VICTREX FG
from Victrex PLC

VICTREX FG ™ (Food Grade) grades are high-performance polymers for use in food, beverage, and water processing equipments. Compliant with major food contact regulations and standards, VICTREX FG ™ grades are suited for demanding environments supporting multiple requirements for safety,... [See More]

  • Industry: Sanitary
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Form / Shape: Pellets
Fluoroelastomers -- AFLAS
from AGC Chemicals Americas, Inc.

AFLAS ® fluoroelastomer materials are ideal for parts and components that need to perform reliably in the world ’s harshest environments. AGC formulated AFLAS resins from alternating polymers of tetrafluoroethylene and propylene to achieve unique properties over a conventional FKM-type... [See More]

  • Industry: Automotive; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Use Temperature: 518
  • Type: Elastomer
  • Tensile (Break): 1595 to 3336
PEEK Polymer Resin -- VICTREX® 150CA30
from Victrex PLC

High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, easy flow, FDA food contact compliant, color black. [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Energy, Textile, Industrial, Food, Oil/Gas
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Filler: Carbon or Graphite
Biocompatible Elastomer for Orthopaedic Devices -- Silbione® RTV-4404 A/B
from Bluestar Silicones USA Corp.

SILBIONE ® RTV 4404 A/B is a biocompatible Elastomer for Orthopaedic devices. Properties. Viscosity 1900. Hardness Sha 4. Description. SILBIONE ® RTV 4404 A/B is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerization can be... [See More]

  • Industry: Sanitary
  • Chemical System: Silicone
  • Type: Elastomer
  • Filler: Unfilled
KYDEX® Injection Molding resin
from SEKISUI KYDEX

KYDEX® Injection Molding resins are a specialty formulated thermoplastic alloy and share the same physical properties as KYDEX® Thermoplastic sheet, and when used together, it's the perfect combination. KYDEX® IM materials have integral color and are specifically engineered to match KYDEX®... [See More]

  • Industry: Sanitary
  • Chemical System: ABS
  • Type: Thermoplastic
Bio Plastics & Compounds -- BioPBS
from MCG - Performance Polymers Division

REVOLUTIONARY IN BIO PROPERTIES. BioPBS ™ (bio-based polybutylene succinate) is revolutionary in its two-fold bio properties. BIO-BASED. Using advanced technology from Mitsubishi Chemical Corporation, it is both bio-based and biodegradable plastic. COMPOSTABLE. Derived from natural resources,... [See More]

  • Industry: Sanitary
  • Chemical System: Butyl
  • Type: Elastomer
  • Deflection Temperature: 145 to 203
Grilamid® Polyamide -- Grilamid 1SBVX-30H LDS black | PA1010-GF30
from EMS-GRIVORY America

Characteristics. Processing. Injection Molding. Delivery form. Granules. Special Characteristics. Platable, High impact or impact modified. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Product Attributes. Improved flowability and... [See More]

  • Industry: Automotive; Electronics; Sanitary
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Filler: Unfilled
Steralloy™ FDG - Elastomeric Liquid Molding Polymer -- Steralloy 2021
from Hapco, Inc.

Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]

  • Industry: Sanitary; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Filler: Unfilled
Silicone Gel for Prosthetic Components -- ELASTOSIL® P7600 A/B
from Wacker Chemical Corp.

ELASTOSIL ® P 7600 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with very low hardness. Special features. low viscosity, pourable. two-part, mixing ratio 1 : 1. short pot-life. rapid curing at relatively low temperatures. low... [See More]

  • Industry: Sanitary
  • Chemical System: Silicone
  • Type: Elastomer
  • Filler: Unfilled
APEX® Flexible Polyvinyl Chloride -- 3200-45NT
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Additive. Plasticizer. Features. DEHP Plasticizer. Ethylene Oxide Sterilizable. Uses. Connectors. Medical/Healthcare Applications. Non-specific Food Applications. Valves/Valve... [See More]

  • Industry: Sanitary; Connectors, Medical/Healthcare Applications, Non-specific Food Applications, Valves/Valve Parts
  • Chemical System: Vinyl / PVC
  • Type: Thermoplastic
  • Form / Shape: Pellets
Aromatic Polyether-Based Urethanes -- ChronoThane P
from Performance Polymers Group

ChronoThane P is a family of aromatic ether based polyurethane elastomers. With a long history of reliable performance, this medical grade polymer has the versatility to be used across a broad range of applicational areas including catheters, ports and access devices. These biocompatible materials... [See More]

  • Industry: Sanitary
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Form / Shape: Liquid (optional feature); Pellets
Super Engineering Plastic Materials
from Toray Industries (America), Inc.

Toyo Plastic Seiko Co., Ltd. is manufacturing and marketing materials for cut and shaved processing (rods, boards and sheets) made of super engineering plastics (such as PAI, PEEK and PPS) with excellent resistance to heat, chemicals and wear. The materials are widely used in areas such as... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging
  • Type: Thermoplastic
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Chemical System: Polypropylene; Polyamide; Fluoropolymer
  • Type: Elastomer; Thermoplastic; Thermally cured; Optical
  • Filler: Unfilled
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial
  • Chemical System: Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polycarbonate; Polyethylene
  • Type: Thermoplastic
Steralloy™ FDG - Rigid Liquid Molding Polymer -- Steralloy 2380
from Hapco, Inc.

Rigid Series. Rigid, tough polymer alloy plastics. High heat distortion. High physical properties. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique... [See More]

  • Industry: Sanitary; Tooling
  • Filler: Unfilled
  • Chemical System: Polyurethane
  • Form / Shape: Liquid
Aromatic Thermoplastic Polyurethane Elastomers -- PolyBlend
from Performance Polymers Group

PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in... [See More]

  • Industry: Sanitary
  • Chemical System: Polyurethane
  • Type: Elastomer; Thermoplastic
  • Form / Shape: Pellets
Thermoplastic Elastomers -- TEFABLOC
from MCG - Performance Polymers Division

TEFABLOC ™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary
  • Features: Flame Retardant
  • Type: Elastomer; Thermoplastic
Hydrophilic Thermoplastic Elastomers -- HydroThane
from Performance Polymers Group

HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent... [See More]

  • Industry: Sanitary
  • Chemical System: Polyurethane
  • Type: Elastomer; Thermoplastic
  • Form / Shape: Pellets
Thermoplastic Elastomers -- ZELAS
from MCG - Performance Polymers Division

TECHNOLOGIES. ZELAS ™ polymers product range is comprised of 4 groups covering a wide range of properties, designed for film, tube and injected components for medical applications: R-TPO: Reactor TPO for film manufacturing or injection molding. TPE: Modified elastomer with rubber/PVC like... [See More]

  • Industry: Sanitary
  • Type: Elastomer; Thermoplastic
Solution-Based Polycarbonate Urethanes -- ChronoFlex AR
from Performance Polymers Group

The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]

  • Industry: Sanitary
  • Chemical System: Polycarbonate; Polyurethane
  • Type: Thermoplastic
  • Form / Shape: Liquid
Thermoplastic Rubber Elastomers -- ChronoPrene
from Performance Polymers Group

This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding, high-flow rubber,... [See More]

  • Industry: Sanitary
  • Form / Shape: Pellets
  • Type: Elastomer; Thermoplastic
  • Features: BioMedical