Fluoropolymer (PTFE / PVDF) Polymer and Plastic Composites

8 Results
PTFE gasket washer
from Shenzhen Dechengwang Technology Co., Ltd

A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]

  • Polymer Matrix Type: Fluoropolymer
  • Features: BioMedical (optional feature)
  • Reinforcement / Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
PTFE Lubrication Sheet, Film Sheet , Washer
from Shenzhen Dechengwang Technology Co., Ltd

PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good sealing at bearings. We have provided lots of Film Sheet, Lubrication Sheet, PTFE Washer at self-lubricating bearings in... [See More]

  • Polymer Matrix Type: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Reinforcement / Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
PTFE Rod
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound... [See More]

  • Polymer Matrix Type: Fluoropolymer
  • Form / Shape: Profile or Structural Shape
  • Reinforcement / Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Width / O.D.: 6.3
PTFE seals
from Shenzhen Dechengwang Technology Co., Ltd

A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]

  • Polymer Matrix Type: Fluoropolymer
  • Features: BioMedical (optional feature)
  • Reinforcement / Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
PTFE Sheet, film, plate
from Shenzhen Dechengwang Technology Co., Ltd

PTFE Film and Sheet. PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm ( <6mm >. Why Order from Us?. Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate... [See More]

  • Polymer Matrix Type: Fluoropolymer
  • Form / Shape: Plate; Sheet or Film
  • Reinforcement / Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
PTFE Spring Energized Seal
from Shenzhen Dechengwang Technology Co., Ltd

Spring energized seals are normally composed of 2 precision parts: a polymer jacket and a metal energizer spring. They are widely used in range of rotary, reciprocating, oscillating, and stationary fluid power and material process equipments. Our Spring-energized seals are used in the induestries of... [See More]

  • Polymer Matrix Type: Fluoropolymer
  • Industry: Sanitary
  • Reinforcement / Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
PTFE Tip seal at scroll compressor
from Shenzhen Dechengwang Technology Co., Ltd

The Tip seal made of PTFE compound is R &D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower friction coefficient;. Wider temperature... [See More]

  • Polymer Matrix Type: Fluoropolymer
  • Industry: Sanitary
  • Reinforcement / Filler: Aramid (optional feature)
Rings
from Shenzhen Dechengwang Technology Co., Ltd

A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]

  • Polymer Matrix Type: PEEK; Fluoropolymer
  • Features: BioMedical (optional feature)
  • Reinforcement / Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary