Automotive Polymer and Plastic Composites
from Trelleborg Offshore
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]
- Industry: Aerospace; Automotive; Sanitary; Food Packaging
- Form / Shape: Rod or Round Stock; Sheet or Film
- Reinforcement / Filler: Glass Microspheres
- Use Temperature: 392
from Aero Rubber Company, Inc.
We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]
- Industry: Automotive; Sanitary; Military; OEM or Industrial
- Reinforcement / Filler: Glass or FRP; Cloth Reinforcement
- Polymer Matrix Type: Polyurethane; Vinyl / PVC; Silicone
- Form / Shape: Sheet or Film
from Ensinger, Inc.
PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]
- Industry: Aerospace; Automotive; Electronics; Marine; Sanitary
- Reinforcement / Filler: Carbon or Graphite
- Polymer Matrix Type: PEEK; PEEK (Polyetheretherketone)
- Use Temperature: 500 to 572
from Protective Structures, Ltd.
ShotShield ™ Bullet Resistant Acrylic UL-752 Level 1 from Protective Structures, Ltd. is one of our thinnest and lightest bullet resisting products. [See More]
- Industry: Automotive; Repair or Construction; OEM or Industrial
- Form / Shape: Plate
- Polymer Matrix Type: Acrylic or Polyacrylate
- Thickness: 1.25
from Crown Plastics Co., Inc.
Crown Plastics CEA. Cushioning and Energy Absorbing Material. Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as... [See More]
- Industry: Automotive; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Sound Abatement
- Thickness: 0.0016 to 0.0047
- Polymer Matrix Type: Polyethylene; HDPE
- Width / O.D.: 6 to 18
from Trelleborg Offshore
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]
- Industry: Aerospace; Automotive; Sanitary; Food Packaging
- Reinforcement / Filler: Glass Microspheres
- Polymer Matrix Type: Epoxy
- Form / Shape: Rod or Round Stock; Sheet or Film
from Protective Structures, Ltd.
Protective Structures, Ltd. employs our SecureAll ™ Bullet Resistant Fiberglass Panel UL-752 Level 1 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames, non-ricochet deal trays and counters. [See More]
- Industry: Automotive; Repair or Construction; OEM or Industrial
- Form / Shape: Plate
- Polymer Matrix Type: Fiberglass
- Width / O.D.: 36 to 60
from Trelleborg Offshore
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]
- Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
- Reinforcement / Filler: Glass Microspheres
- Polymer Matrix Type: Epoxy
- Form / Shape: Rod or Round Stock; Sheet or Film
from Protective Structures, Ltd.
ShotShield ™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing. [See More]
- Industry: Automotive; Repair or Construction; OEM or Industrial
- Form / Shape: Plate
- Polymer Matrix Type: Polycarbonate
- Thickness: 0.7500
from Trelleborg Offshore
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]
- Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
- Reinforcement / Filler: Glass Microspheres
- Polymer Matrix Type: Epoxy
- Form / Shape: Rod or Round Stock; Sheet or Film