Polyurethane (PU) Polymer and Plastic Composites
from Ensinger, Inc.
FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam, machined... [See More]
- Polymer Matrix Type: Polyurethane; PU (Polyurethane)
- Deflection Temperature: 241
- Use Temperature: 280
- Thermal Conductivity: 0.3220
from Aero Rubber Company, Inc.
We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]
- Polymer Matrix Type: Polyurethane; Vinyl / PVC; Silicone
- Form / Shape: Sheet or Film
- Reinforcement / Filler: Glass or FRP; Cloth Reinforcement
- Features: UL
from Redwood Plastics
Redco ™ SPS-2000. SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber... [See More]
- Polymer Matrix Type: Polyurethane
- Tensile (Break): 5271
- Form / Shape: Bar Stock or Rod Stock (optional feature); Sheet or Film (optional feature)
- Tensile Modulus: 4.92
from Creative Composites Group
SUPURTUF ™ Polyurethane Profiles are manufactured in a polyurethane resin matrix. The polyurethane resin provides a superior pultruded profile with exceptional impact, abrasion, interlaminar shear and overall strength values. The SUPURTUF ™ Polyurethane resin system will allow you to... [See More]
- Polymer Matrix Type: Polyurethane
- Industry: OEM or Industrial
from Total Plastics, Inc.
Bluewater 20 is Coosa ’s lighter-weight, economical alternative to the Bluewater 26 product, while still maintaining the superior stiffness and strength. Coosa ’s Bluewater 20 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving... [See More]
- Polymer Matrix Type: Polyurethane
- Reinforcement / Filler: Carbon or Graphite