Carbon / Graphite Polymer and Plastic Composites

5 Results
COOSA Bluewater 20
from Total Plastics, Inc.

Bluewater 20 is Coosa ’s lighter-weight, economical alternative to the Bluewater 26 product, while still maintaining the superior stiffness and strength. Coosa ’s Bluewater 20 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving... [See More]

  • Reinforcement / Filler: Carbon or Graphite
  • Polymer Matrix Type: Polyurethane
TECAPEEK ® CF30 black
from Ensinger, Inc.

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]

  • Reinforcement / Filler: Carbon or Graphite
  • Use Temperature: 500 to 572
  • Polymer Matrix Type: PEEK; PEEK (Polyetheretherketone)
  • Deflection Temperature: 600
TORAYCA® LAMINATES
from Toray Industries (America), Inc.

TORAYCA ® laminates are made by arranging carbon fibers in the same direction and impregnating them with epoxy resin. The resulting material is then molded and hardened to form plates that can be used as repair and reinforcement materials for civil engineering and construction projects. TORAYCA... [See More]

  • Reinforcement / Filler: Carbon or Graphite
  • Industry: Repair or Construction
  • Polymer Matrix Type: Carbon Fiber
Custom Pultruded Carbon Fiber Pultrusions
from Creative Composites Group

CPI manufactures custom pultruded carbon fiber pultrusion to fit your strength, stiffness and geometric requirements. Carbon pultrusions are typically utilized for high stiffness applications that require a modulus of elasticity above that of typical E-glass. Applications ranging from high end... [See More]

  • Reinforcement / Filler: Carbon or Graphite
  • Industry: Aerospace; Military; OEM or Industrial
Engineered Plastics Stock Shape -- ULTRACOMP UC200
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Reinforcement / Filler: Carbon or Graphite
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Sheet or Film
  • Polymer Matrix Type: Polyethylene; Thermoplastic Polyester (PET, PBT, etc.)
  • Thickness: 0.1250 to 3