Polyamide / Nylon Polymer and Plastic Composites

3 Results
Redco™ Nylon Glass Filled
from Redwood Plastics

The unfilled, or “natural ” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture and absorption. [See More]

  • Polymer Matrix Type: Polyamide
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
  • Reinforcement / Filler: Glass or FRP
  • Thickness: 0.3750 to 4
Redco™ Nylon MD
from Redwood Plastics

Redco Nylon MD is a chemically filled grade resulting in superior wear-resistance allowing for a longer part life, and decreased mating component wear, resulting in less down time. Availability: Sheet, Rod, Tube, & Custom Parts [See More]

  • Polymer Matrix Type: Polyamide
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
  • Reinforcement / Filler: Molybdenum Disulphide
  • Thickness: 0.2500 to 3
Redco™ Nylon MD Oil
from Redwood Plastics

Redco ™ Nylon MD-Oil filled is one of the most versatile standard grades of Redco ™ Cast Nylon. Redco ™ Nylon MD-Oil provides the same high Compressive Strength and Load Bearing properties of MD filled, with all the advantages of a Liquid Lubricant. Redco ™ Nylon MD-Oil is... [See More]

  • Polymer Matrix Type: Polyamide
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
  • Reinforcement / Filler: Molybdenum Disulphide
  • Thickness: 0.2500 to 3