Flame Retardant (e.g. UL 94 Rated) Polymer and Plastic Composites

8 Results
Epoxy Resin, Glass Fabric Substrates -- MC511A
from Norplex-Micarta

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]

  • Features: UL; Flame Retardant
  • Reinforcement / Filler: Fabric or Pre-preg; Glass or FRP
  • Polymer Matrix Type: Epoxy
  • Form / Shape: Sheet or Film
Epoxy Resin, Paper Substrates -- NP613
from Norplex-Micarta

These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will... [See More]

  • Features: UL; Flame Retardant
  • Reinforcement / Filler: Paper
  • Polymer Matrix Type: Epoxy
  • Form / Shape: Sheet or Film
Melamine Resin, Various Substrates -- ES1
from Norplex-Micarta

ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are... [See More]

  • Features: UL; Flame Retardant
  • Reinforcement / Filler: Paper
  • Polymer Matrix Type: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film
Molded Product -- RM130
from Norplex-Micarta

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]

  • Features: UL; Flame Retardant
  • Reinforcement / Filler: Glass or FRP
  • Polymer Matrix Type: Epoxy
  • Form / Shape: Rod or Round Stock
Phenolic Resin, Cotton Fabric Substrates -- BR60
from Norplex-Micarta

BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer... [See More]

  • Features: UL; Flame Retardant
  • Reinforcement / Filler: Cotton
  • Polymer Matrix Type: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film
Phenolic Resin, Paper Substrates -- NP600
from Norplex-Micarta

NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain hole positions. [See More]

  • Features: UL; Flame Retardant
  • Reinforcement / Filler: Paper
  • Polymer Matrix Type: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film
Resin, Glass Fabric Substrates -- MC507U
from Norplex-Micarta

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]

  • Features: UL; Flame Retardant
  • Form / Shape: Sheet or Film
  • Reinforcement / Filler: Fabric or Pre-preg; Glass or FRP
  • Use Temperature: 338 to 428
Resin, Synthetic Substrates -- NP101
from Norplex-Micarta

NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a... [See More]

  • Features: UL; Flame Retardant
  • Form / Shape: Sheet or Film
  • Reinforcement / Filler: Nylon
  • Use Temperature: 221