PEEK Polymer and Plastic Composites
2 Results
TECAPEEK ® CF30 black
from Ensinger, Inc.
from Ensinger, Inc.
PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]
- Polymer Matrix Type: PEEK; PEEK (Polyetheretherketone)
- Use Temperature: 500 to 572
- Reinforcement / Filler: Carbon or Graphite
- Deflection Temperature: 600
TECAPEEK CMF white
from Ensinger, Inc.
from Ensinger, Inc.
TECAPEEK CMF is a composite material based on Victrex ® PEEK 450G polymer, that is filled with ceramic. This materials has been specifically designed with the requirements of the semiconductor industry in mind. Because of the often intricate designs necessary for parts such as test sockets,... [See More]
- Polymer Matrix Type: PEEK; PEEK (Polyetheretherketone)
- Thermal Conductivity: 0.3750
- Use Temperature: 500
- Tensile (Break): 14122 to 15200