Anti-static Polymer and Plastic Composites

2 Results
Epoxy Resin, Glass Fabric Substrates -- MC511SN - StatNot™
from Norplex-Micarta

MC511SN - StatNot ™ is a composite consisting of woven glass and a static-dissipative epoxy resin system. It offers electrostatic dissipative properties (106 to 1010 Ω/Sq). This material is used when static dissipation is required from surface to surface of the composite in the X, Y, and... [See More]

  • Features: Anti-static or ESD Control; UL; Flame Retardant
  • Reinforcement / Filler: Fabric or Pre-preg; Glass or FRP
  • Polymer Matrix Type: Epoxy
  • Form / Shape: Sheet or Film
Phenolic Resin, Paper Substrates -- NP843
from Norplex-Micarta

NP843 is made from kraft paper and phenolic resin system. The cover plies use a semi-conductive phenolic resin, while the core is insulating. Applications include X-ray tables in operating rooms and other applications where X-ray clarity is required. *The use temperature or temperature index is a... [See More]

  • Features: Anti-static or ESD Control; UL; Flame Retardant
  • Reinforcement / Filler: Paper
  • Polymer Matrix Type: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film