Phenolics Polymer and Plastic Composites

5 Results
Lab Resin
from Total Plastics, Inc.

Lab-Resin ® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin ® is designed for use as countertops, shelving and reagent packs. It should be used... [See More]

  • Polymer Matrix Type: Phenolic Resin Composite; Phenolics or Formaldehyde Resins
  • Thickness: 0.1250 to 1
  • Form / Shape: Sheet or Film
Melamine Resin, Various Substrates -- ES1
from Norplex-Micarta

ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are... [See More]

  • Polymer Matrix Type: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film
  • Reinforcement / Filler: Paper
  • Use Temperature: 248
Molded Product -- RM310
from Norplex-Micarta

RM310 (NEMA C) is a thermoset rolled and molded composite consisting of a medium-weave cotton reinforcement combined with a phenolic resin system. RM310 complies with the requirements of MIL-I-24768/16, Type FBM. RM310 is designed for a variety of mechanical applications and is suitable for inserts,... [See More]

  • Polymer Matrix Type: Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock
  • Reinforcement / Filler: Fabric or Pre-preg
  • Use Temperature: 239 to 257
Phenolic Resin, Cotton Fabric Substrates -- BR60
from Norplex-Micarta

BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer... [See More]

  • Polymer Matrix Type: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film
  • Reinforcement / Filler: Cotton
  • Use Temperature: 257
Phenolic Resin, Paper Substrates -- NP600
from Norplex-Micarta

NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain hole positions. [See More]

  • Polymer Matrix Type: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film
  • Reinforcement / Filler: Paper
  • Use Temperature: 302