Static / ESD Control Foams and Foam Materials
from All-Spec Industries
The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process. Made with CFC- and HCFC-free blowing process. Not humidity dependent. Densisty: 2.2 lb/cu.ft. (35.2... [See More]
- Applications: Static Control
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Type: ClosedCell; Flexible; Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Polyurethane
from Clark Foam Products Corp.
Quality Electrostatic Dissipative Foam Products Electrostatic Dissipative Foam is a grade of foam that prevents or inhibits the build up of static electricity, primarily used for the protection and packaging of sensitive electronic components and products. This offers a lower range of electrical... [See More]
- Applications: Packaging; Static Control
- Material / Composition: Polymer / Plastic; Thermally cured; Expanded Polyethylene
- Type: ClosedCell; Foam
- Features & Approvals: Electrically Conductive; Weather Resistant
from All-Spec Industries
Crisp For Pin Insertion. High-reliability pin insertion grade. Conductive cross-linked polyethylene. Non-staining, non-corrosive. Closed cell - non-absorbent. Specially developed to provide pin insertion properties without particulation. Contains No CFCS or chemical residues. Only high purity... [See More]
- Applications: Static Control
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Type: ClosedCell; Flexible; Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene
from Clark Foam Products Corp.
Quality Military Foam Products Serving the foam market for over five decades, we provide a wide array of products and solutions for numerous military applications. ETHAFOAM* M Series products are designed to maintain the cushioning and physical performance of traditional ETHAFOAM products and... [See More]
- Applications: CoreMaterial; Cushioning; Shock or Vibration Dampening; Explosion or Energy Absorption; Packaging; Static Control; Military
- Material / Composition: Polymer / Plastic
- Type: ClosedCell; Foam
- Density: 2.3
from All-Spec Industries
Crisp For Pin Insertion. High-reliability pin insertion grade. Conductive cross-linked polyethylene. Non-staining, non-corrosive. Closed cell - non-absorbent. Specially developed to provide pin insertion properties without particulation. Contains No CFCS or chemical residues. Only high purity... [See More]
- Applications: Static Control
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Type: ClosedCell; Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene
from Clark Foam Products Corp.
Quality Polyester Foam Products Polyester foam ™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is manufactured in an... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Cushioning; Shock or Vibration Dampening; Explosion or Energy Absorption; Packaging; Static Control
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
- Type: OpenCell; Flexible; Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Polyester
from Clark Foam Products Corp.
Quality Polyethylene Foam Products Whether providing comfort and support for sporting goods, to packaging fragile electronics, polyethylene foam offers the durable, lightweight, closed-cell characteristics you need. Because it is resilient and flexible, it can take repeated shocks and combines... [See More]
- Applications: Buoyancy; Cushioning; Shock or Vibration Dampening; Explosion or Energy Absorption; Packaging; Sealing / Gasketing; Static Control
- Material / Composition: Polymer / Plastic; Expanded Polyethylene
- Type: ClosedCell; Flexible; Foam
- Density: 0.9000
from Clark Foam Products Corp.
Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of the government and military. [See More]
- Applications: Acoustic Insulation or Sound Proofing; Consumer / Furniture; Cushioning; Filtration; Packaging; Sealing / Gasketing; Static Control; Military
- Material / Composition: Polymer / Plastic; Polyurethane
- Type: OpenCell; Foam
- Density: 1