Ethylene Copolymer (EEA, EVA, EBAC) Foams and Foam Materials
from Zotefoams, Inc.
Closed cell cross-linked ethylene copolymer foam. Evazote ® foams are tougher and more resilient than Plastazote foams. Evazote ® foams are available in: a range of densities from 30kg/m3. a variety of attractive colours. various conductive grades. Evazote ® foams are used in a variety... [See More]
- Material / Composition: Polymer / Plastic; Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Rigid; Foam
- Density: 4.99
from Sekisui Voltek, LLC
Minicel ® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of types, colors... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Type: Flexible; Foam
- Density: 12
from Zotefoams, Inc.
Super soft, closed cell, cross-linked ethylene copolymer foam. The softest foam in the AZOTE ® range, recommended for “soft-touch ” applications where covering is not required Supazote ® foams are available in black or white. Supazote ® foams are used in a variety of... [See More]
- Material / Composition: Polymer / Plastic; Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
- Applications: CoreMaterial; EMI Shielding; Packaging; Sports and Leisure Equipment
from Sekisui Voltek, LLC
Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Type: Flexible; Foam
- Density: 6