Automotive / Transportation Foams and Foam Materials

28 Results
Silicone Foam for Electronics and EV Battery Packs -- SilSo-Lite-21025
from CHT USA Inc.

CHT's new SilSo Lite 21025 is a 2-part, room temperature platinum cure, self-blowing black silicone foam which creates a closed-cell structure. It is designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for electronic... [See More]

  • Applications: Aerospace; Automotive / Transportation
  • Material / Composition: Polymer / Plastic; Thermally cured; Silicone
  • Type: ClosedCell; Foam
  • Elongation: 70
PVC Industrial Foam -- High Density - 1047
from NADCO Tapes & Labels, Inc.

PVC Industrial Foam is engineered to provide a cost-effective solution to your most demanding sealing and cushioning requirements. This closed cell polyvinyl chloride foam can be produced with or without adhesive. [See More]

  • Applications: Architectural / Construction; Automotive / Transportation; Industrial OEM; HVAC
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Type: ClosedCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Vinyl / PVC
Dispensed Foam Gaskets (dfg), Foam Sealant -- ELASTOSIL® SC870 A/B
from Wacker Chemical Corp.

ELASTOSIL ® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features. two-component system. thixotropic. fast foaming and cure. medium foam density. no ozone damaging blowing agents. high compressibility. low compression set. [See More]

  • Applications: Automotive / Transportation; Sealing / Gasketing
  • Form / Shape: Casting Resin
  • Type: ClosedCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Elastomer; Thermally cured; Silicone
UT Solaflex™ High Temperature Tube and Roll Insulation
from Armacell LLC

UT Solaflex Tube and Roll Insulation is high-temperature, closed-cell insulation for solar collectors and refrigeration, including hot gas piping. Its EPDM formulation remains flexible at temperatures up to +300 °F (+150 °C) for long life and dependable service. The closed-cell structure... [See More]

  • Applications: Automotive / Transportation; HVAC; Solar Collectors, Hot Gas Piping
  • Form / Shape: Film / Sheet; Tube, Roll
  • Type: ClosedCell; Flexible; Foam
  • Material / Composition: Elastomer
Damping Sheets
from IES2000

Industrial Soundamp E vibration damping sheet is a self-adhesive pad used for sound and vibration damping on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without air pockets or channels. Soundamp E is odorless, wear-resistant and impregnated to... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Automotive / Transportation; Marine
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Type: Flexible; Foam
  • Use Temperature: -22 to 248
Minicel® Fine-Celled, Chemically Crosslinked Foam -- Type L
from Sekisui Voltek, LLC

Minicel ® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of types, colors... [See More]

  • Applications: Automotive / Transportation; Industrial OEM; Medical
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
Closed Cell Cross-linked Polyethylene Foam -- PLASTAZOTE® Foam
from Zotefoams, Inc.

Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote ® foams are engineered to offer superior performance and lighter weight. The absence of any chemical... [See More]

  • Applications: Aerospace; Architectural / Construction; Automotive / Transportation; CoreMaterial; EMI Shielding; Marine; Medical; Packaging; Protective Athletic Padding
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Expanded Polyethylene
Syntactic Foam -- TG-24
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material. [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Buoyancy; Composites or Structural
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Rigid; Syntactic; Foam
  • Material / Composition: Polymer / Plastic; Syntactic Foam
Quality Crosslink Foam Products
from Clark Foam Products Corp.

Quality Crosslink Foam Products Cross-linked polyethylene foam is a closed-cell foam characterized by a compact feel and resistance to water. It is also ozone resistant and has many of the same properties as polyethylene foam but also has the ability to protect class "A" surfaces. It has higher... [See More]

  • Applications: Automotive / Transportation; Buoyancy; Consumer / Furniture; Medical; Sealing / Gasketing
  • Material / Composition: Polymer / Plastic; Thermally cured; Expanded Polyethylene
  • Type: ClosedCell; Foam
  • Density: 2
Norseal® Bumper/Foot Pad Microcellular PUR Polyurethane Foam -- LS7000
from Saint-Gobain Tape Solutions

Norseal ® LS7000 high-density foam is widely recommended for bumpers and footpads for appliances and electronic products. LS7000 provides a high coefficient of surface friction combined with a smooth, non-marring surface. It is flexible, can be easily die-cut, and is available uncoated or with... [See More]

  • Applications: Automotive / Transportation; Industrial OEM; Sealing / Gasketing; Electronic Gasketing, Mobile Phone Gaskets
  • Form / Shape: Stock Shape / Machining Grade
  • Type: Flexible; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Duocel® Aluminum Foam
from ERG Materials & Aerospace Corporation

Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; Shock or Vibration Dampening; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Medical; Heat Sinks, Aircraft Wing Structure, Porous Electrodes, Fluid Pulse Damper, Catalyst Surface, Vacuum Chucks
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Metal; Aluminum
Crushed EPDM/EPT Die Cut Foam
from JBC Technologies, Inc.

Extremely soft and highly conformable, crushed EPDM/EPT foams are very common in automotive applications. They are very effective at sealing out water and dust in doors and windows and are a great option for applications that demand parts with resistance to weather conditions and corrosive... [See More]

  • Applications: Automotive / Transportation; Industrial OEM; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: Flexible; Foam
  • Material / Composition: Polymer / Plastic; Elastomer
Custom Fiber Reinforced Porous Foam Absorption Material -- POREX®
from Porex

Porex provides wound care dressing manufacturers with advanced dressing solutions that have increased absorptive capacity, greater tear strength, and high fluid retention under compression - without compromising softness and comfort. Our medical-grade foam-fiber hybrid material features a fiber web... [See More]

  • Applications: Aerospace; Automotive / Transportation; Industrial OEM; Medical; Wound Care,Blood Mgmt, Odor Elimination, Sample Collection
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Custom
  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Polyurethane; Polymeric
TORAYPEF® Polyolefin Foam
from Toray Industries (America), Inc.

TORAYPEF ® is a radiation-cross-linked, semirigid, closed-cell, long sheet foam. Its lightweight, heat-insulating, shock-absorbing, highly moldable, and nonwater- absorbency properties make it ideal for a wide range of applications: automobile interior components, insulation materials for... [See More]

  • Applications: Automotive / Transportation; Industrial, Construction, Insulation
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Polyolefin
Flexible Foam System -- EcoFlex™
from FSI

Lightweight, resilient flexible foam systems from Foam Supplies are custom-made to each of our customers ’ individual specifications for density, weight and performance. Our open-cell flexible foam has excellent air permeability qualities, making it a perfect choice for cushioned materials... [See More]

  • Applications: Automotive / Transportation; Consumer / Furniture
  • Features & Approvals: Thermal Insulation
  • Type: Flexible; Foam
Flame-resistant Flexible Foam -- DAX-Foam
from NCFI Polyurethanes

DAX-Foam ™ is the only choice when you need a highly flame-resistant flexible foam for transportation applications. By combining our high-resilient foams with patented fire-hardening technology, we have produced the premier flexible foam product for mass transit seating applications. For... [See More]

  • Applications: Aerospace; Automotive / Transportation; Industrial OEM; Transportation Applications
  • Form / Shape: Casting Resin; Foam Spray
  • Type: Flexible; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Polyurethane
Volara® Fine-Celled, Irradiation Crosslinked Foam -- Type A
from Sekisui Voltek, LLC

Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]

  • Applications: Automotive / Transportation; Industrial OEM; Medical
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Type: Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
High Performance Polyamide 6 (Nylon 6) Foam -- ZOTEK® N
from Zotefoams, Inc.

High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Automotive / Transportation; Buoyancy; CoreMaterial; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam
  • Material / Composition: Polymer / Plastic; Polyamide (Nylon)
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products
from Clark Foam Products Corp.

Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS.   It is a closed cell foam, which is flexible and lightweight.   An environmentally-friendly product, it can be... [See More]

  • Applications: Automotive / Transportation; Consumer / Furniture; Cushioning; Explosion or Energy Absorption; HVAC; Packaging
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Type: ClosedCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
Norseal® EV Battery Microcellular PUR Polyurethane Foam fo EV Applications -- PF47
from Saint-Gobain Tape Solutions

The Norseal PF Series are enhanced, micro-cellular polyurethane foam solutions for packaging of pouch and prismatic lithium ion cells. A range of products are available in this line as a result of working on many EV projects of varying designs and functional needs. Importantly, the properties and... [See More]

  • Applications: Automotive / Transportation; Industrial OEM; Sealing / Gasketing; EV Applications
  • Form / Shape: Stock Shape / Machining Grade
  • Type: Flexible; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Duocel® Copper Foam
from ERG Materials & Aerospace Corporation

Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Heat Exchangers, Porous Electrodes, Gas Diffusers, Liquid/Gas Separators, Energy Absorption, Filtration
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Metal; Copper
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F
from Zotefoams, Inc.

PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® ​ F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]

  • Applications: Aerospace; Architectural / Construction; Automotive / Transportation; CoreMaterial; Medical; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Quality Melamine Foam Products
from Clark Foam Products Corp.

Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from melamine resin, a thermoset polymer. Its characteristic... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Automotive / Transportation; Packaging
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine
  • Type: OpenCell; Flexible; Foam
  • Use Temperature: 465
Norseal® Microcellular PUR Polyurethane Foam -- K10/20
from Saint-Gobain Tape Solutions

Gasketing – Norseal PUR has excellent resistance to compression set and high resiliency that ensures the seal will not break down over extended use, making it a preferred choice for gasketing applications. Control of Unwanted Energy – The Norseal PUR line of cushioning foam is ideal for... [See More]

  • Applications: Automotive / Transportation; Industrial OEM; Sealing / Gasketing; Electronic Gasketing, Mobile Phone Gaskets
  • Form / Shape: Stock Shape / Machining Grade
  • Type: Flexible; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Duocel® Reticulated Vitreous Carbon (RVC) Foam
from ERG Materials & Aerospace Corporation

The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel ® is a porous structure or open-celled... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Medical; Porous Electrodes, High Temperature Insulation, High Temperature Oven Racking, Filters, Storage Batteries, Acoustic Control
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Ceramic; Glassy Carbon
Quality Vinyl Nitrile Foam Products
from Clark Foam Products Corp.

Quality Vinyl Nitrile Foam Products Vinyl nitrile foams are one of the most versatile foam materials in the industry. Vinyl nitrile foams are closed cell products, generally of low-density construction exhibiting firm support, low attenuation characteristics and good durability as well as weather... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Automotive / Transportation; Cushioning; Shock or Vibration Dampening; Explosion or Energy Absorption; HVAC; Sealing / Gasketing
  • Material / Composition: Polymer / Plastic; Thermoplastic; Vinyl / PVC
  • Type: ClosedCell; Foam
  • Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Weather Resistant
Norseal® Water Sealant Foam -- AGP200
from Saint-Gobain Tape Solutions

Norseal ® AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics. Features. Very efficient water... [See More]

  • Applications: Automotive / Transportation; Industrial OEM; Sealing / Gasketing
  • Form / Shape: Stock Shape / Machining Grade
  • Type: Flexible; Foam
  • Material / Composition: Polymer / Plastic; EPDM
Duocel® Silicon Carbide Foam
from ERG Materials & Aerospace Corporation

The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel ® is a porous... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Gas Diffusers, Porous Electrodes, Rocket Nozzles, Core Structures, High Temperature Filters, Optics and Mirrors
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Ceramic; Silicon Carbide (SiC) Ceramic