Reticular Foams and Foam Materials
from Clark Foam Products Corp.
Quality Dri-Fast Foam Products With Dri-Fast Outdoor and Marine Seating Foam water goes right through it!Dri-Fast is a technologically advanced, mildew resistant product for outdoor and marine seating applications where exposure to water creates the need for enhanced drainability, durability and... [See More]
- Type: OpenCell; Flexible; Reticular; Foam
- Applications: Cushioning; Marine
- Material / Composition: Polymer / Plastic
- Features & Approvals: Waterproof
from U.S. Plastic Corporation
.125" x 38" x 46" Black 10 PPI Reticulated Polyester Foam Sheet [See More]
- Type: OpenCell; Reticular; Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Polyester
from ERG Materials & Aerospace Corporation
Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]
- Type: OpenCell; Rigid; Reticular; Foam
- Material / Composition: Metal; Aluminum
- Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Density: 11.8
from Clark Foam Products Corp.
Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades from 15PPI through 100PPI, in sheets... [See More]
- Type: OpenCell; Reticular; Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Polyether; Polyester
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Applications: Acoustic Insulation or Sound Proofing; Cushioning; Shock or Vibration Dampening; Filtration
from U.S. Plastic Corporation
.125" x 38" x 52" White 100 PPI Reticulated Polyester Foam Sheet [See More]
- Type: OpenCell; Reticular; Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Polyester
from ERG Materials & Aerospace Corporation
Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]
- Type: OpenCell; Rigid; Reticular; Foam
- Material / Composition: Metal; Copper
- Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Density: 39.15
from ERG Materials & Aerospace Corporation
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel ® is a porous structure or open-celled... [See More]
- Type: OpenCell; Rigid; Reticular; Foam
- Material / Composition: Ceramic; Glassy Carbon
- Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Density: 4.37
from ERG Materials & Aerospace Corporation
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel ® is a porous... [See More]
- Type: OpenCell; Rigid; Reticular; Foam
- Material / Composition: Ceramic; Silicon Carbide (SiC) Ceramic
- Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Density: 18.03