Rod / Bar Stock Foams and Foam Materials

8 Results
Lightweight Aerospace Gap Filler Foam -- FOAM-COMB
from General Plastics Manufacturing Co.

Primarily used in the aerospace industry, General Plastics ’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material, particularly in... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Rod / Bar
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Type: OpenCell; Flexible; Foam
  • Applications: Acoustic Insulation or Sound Proofing; Aerospace
Quality Extruded Polyethylene Profile Foam Products
from Clark Foam Products Corp.

Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
  • Material / Composition: Polymer / Plastic; Expanded Polyethylene
  • Type: ClosedCell; Flexible; Foam
  • Density: 2
EPS Foam
from Harbor Foam Inc.

Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Type: ClosedCell; Rigid; Foam
  • Density: 0.7000
Rigid Foam Insulation -- PolyPhen™ 2500
from Polyguard Products, Inc.

The Polyguard PolyPhen ™ thermal insulation is one component in our PolyPhen ™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen ™ rigid foam insulation... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Rod / Bar
  • Density: 2.5
  • Type: ClosedCell; Rigid; Foam
  • Tensile (Break): 21 to 23
AlphaSpiral™ Trap -- ASP2
from Acoustical Solutions, Inc.

The AlphaSpiral Trap is designed to fit over a tripod base microphone stand to be most efficient. This trap is intended for low frequency absorption and works best by placing in the corners of a room. This design allows for quick room acoustic adjustment by raising or lowering the height of the... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Rod / Bar
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Type: OpenCell; Foam
  • Applications: Acoustic Insulation or Sound Proofing
Sound Cylinder™
from Acoustics First Corporation

The Sound Cylinder ™ is a free-standing acoustical foam sound absorber. The cylinder is bored half-way through the center axis to allow mounting on a typical studio microphone stand. When grouped in a semi circle these "Sound Cylinders" create an anechoic zone suitable for voice and acoustic... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Rod / Bar
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Type: ClosedCell; Foam
  • NRC: 25 to 48.8
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block; Rod / Bar
  • Material / Composition: Polymer / Plastic; Composite Material
  • Type: ClosedCell; Rigid; Syntactic; Foam
  • Density: 42
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block; Rod / Bar
  • Material / Composition: Polymer / Plastic; Composite Material
  • Type: ClosedCell; Rigid; Syntactic; Foam
  • Density: 42