EMI / RFI Shielding Foams and Foam Materials
from Dexmet® Corporation, a part of PPG’s engineered materials division
Cuming Microwave manufactures a family of flexible carbon loaded microwave and radar absorber materials. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These Carbon based microwave absorbers such as C-RAM MT have high dielectric loss over a very broad... [See More]
- Applications: EMI Shielding
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Type: OpenCell; Foam
- Features & Approvals: Weather Resistant (optional feature)
from Dexmet® Corporation, a part of PPG’s engineered materials division
Often, when radio frequency sources are located inside a shielded cavity, the RF energy can resonate within the cavity, and interfere with the signal or create crosstalk with other adjacent elements. Microwave absorbers can be strategically placed within the cavity or housing to attenuate resonances... [See More]
- Applications: EMI Shielding
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Type: Flexible (optional feature); Foam
- Material / Composition: Polymer / Plastic; Elastomer
from ERG Materials & Aerospace Corporation
Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; Shock or Vibration Dampening; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Medical; Heat Sinks, Aircraft Wing Structure, Porous Electrodes, Fluid Pulse Damper, Catalyst Surface, Vacuum Chucks
- Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Reticular; Foam
- Material / Composition: Metal; Aluminum
from Zotefoams, Inc.
Closed cell cross-linked ethylene copolymer foam. Evazote ® foams are tougher and more resilient than Plastazote foams. Evazote ® foams are available in: a range of densities from 30kg/m3. a variety of attractive colours. various conductive grades. Evazote ® foams are used in a variety... [See More]
- Applications: Architectural / Construction; CoreMaterial; EMI Shielding; Packaging; Sealing / Gasketing; Sports and Footwear Industries
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
from Boyd
Seams and openings in electronic devices provide avenues for rogue energy waves to enter or exit a device, causing erratic performance. This is known as EMI (electromagnetic interference). Managing electromagnetic interference commonly includes a specialized form of EMI shielding or use of an EMI... [See More]
- Applications: EMI Shielding
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: Flexible; Rigid; Foam
- Material / Composition: Polymer / Plastic; Elastomer
from ERG Materials & Aerospace Corporation
Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Heat Exchangers, Porous Electrodes, Gas Diffusers, Liquid/Gas Separators, Energy Absorption, Filtration
- Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Reticular; Foam
- Material / Composition: Metal; Copper
from Zotefoams, Inc.
Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote ® foams are engineered to offer superior performance and lighter weight. The absence of any chemical... [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; CoreMaterial; EMI Shielding; Marine; Medical; Packaging; Protective Athletic Padding
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Expanded Polyethylene