Polyimide Foams and Foam Materials
4 Results
Acoustic Insulation -- 1034074
from RS Components, Ltd.
from RS Components, Ltd.
RS PRO ZotekNSA-3 Acoustic Insulation [See More]
- Material / Composition: Polymer / Plastic; Polyimide; Polyimide
- Use Temperature: 14
- Type: Foam
- Applications: Acoustic Insulation or Sound Proofing
Acoustic Insulation -- 289007
from RS Components, Ltd.
from RS Components, Ltd.
RS PRO 6MMZOTEKSAB Acoustic Insulation [See More]
- Material / Composition: Polymer / Plastic; Polyimide; Polyimide
- Use Temperature: -94 to 401
- Type: Foam
- Applications: Acoustic Insulation or Sound Proofing
Aircraft Insulation
from Boyd
from Boyd
SOLIMIDE ® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world ’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The... [See More]
- Material / Composition: Polymer / Plastic; Polyimide
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: OpenCell; Flexible; Foam
- Applications: Acoustic Insulation or Sound Proofing; Aerospace
Open-cell Polymide Foam -- AC-530 - SOLIMIDE®
from Boyd
from Boyd
SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde free and... [See More]
- Material / Composition: Polymer / Plastic; Polyimide
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: OpenCell; Flexible; Foam
- Density: 0.3400