Structural / Composites Foams and Foam Materials

19 Results
Aerospace Flame-retardant Polyurethane Foam -- LAST-A-FOAM® FR-6710 TDS
from General Plastics Manufacturing Co.

The LAST-A-FOAM ® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing... [See More]

  • Applications: Aerospace; Composites or Structural; CoreMaterial; Tooling or Modeling
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Flame-retardant Structural Polyurethane Foam -- LAST-A-FOAM® FR-4305 TDS
from General Plastics Manufacturing Co.

LAST-A-FOAM ® FR-4300 heat-formable foam is unique flame-retardant structural polyurethane foam. It is intended for composite panel cores and other structures where compound-curved surfaces or other details can be made with low-cost heat-forming methods. While it is heat-formable, it retains all... [See More]

  • Applications: Composites or Structural; CoreMaterial
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
High Density Tooling Foam Board FR-4500 SERIES -- LAST-A-FOAM® FR-4512 TDS
from General Plastics Manufacturing Co.

With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to match the right... [See More]

  • Applications: Composites or Structural; Tooling or Modeling
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: Rigid; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
High-Density Multi-use Polyurethane Foam -- LAST-A-FOAM® FR-7104 TDS
from General Plastics Manufacturing Co.

This polyurethane foam is great for applications where an economical, versatile, and stable stock material is desired. Product Features and Benefits: Fine cell structure. Closed-cell. Easily painted and bonded. Dimensionally stable. Grain-free. Easily shaped with a variety of cutting processes. [See More]

  • Applications: Composites or Structural; CoreMaterial; Marine; Tooling or Modeling
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
High-density Rigid Polyurethane Continuous Insulation Block -- LAST-A-FOAM® R-9320 TDS
from General Plastics Manufacturing Co.

The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support of... [See More]

  • Applications: Architectural / Construction; Composites or Structural
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
High-temperature Polyurethane Foam Tooling Board -- LAST-A-FOAM® FR-4718 TDS
from General Plastics Manufacturing Co.

High temperatures can be a challenge for tooling boards. Most just can ’t handle the heat, which increases your processing time and slows production. The new FR-4700 series can withstand peak temperatures up to 400 ° F and continuous use temperatures up to 350 ° F, significantly more... [See More]

  • Applications: Composites or Structural; Tooling or Modeling
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: Rigid; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Marine High Density Polyurethane Foam -- LAST-A-FOAM® TR-15 TDS
from General Plastics Manufacturing Co.

LAST-A-FOAM ® TR-Series Marine FRP high-density polyurethane foams are specially formulated to meet the physical property demands of the FRP-composite boat builder at a competitive price. LAST-A-FOAM ® TR-Series Marine FRP foams allow boat designers to replace wood components with a... [See More]

  • Applications: Composites or Structural; Marine
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Eccofloat® DS-32
from Trelleborg Offshore

Eccofloat DS-32 is an ultra high performance syntactic foam comprised of tiny hydro-space quality hollow glass microspheres in a resin matrix. The material is homogeneous in that pieces cut from a block will have the same properties as the original block. [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Buoyancy; Composites or Structural
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid; Syntactic; Foam
  • Material / Composition: Ceramic; Glass Microspheres in Resin
Duocel® Aluminum Foam
from ERG Materials & Aerospace Corporation

Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; Shock or Vibration Dampening; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Medical; Heat Sinks, Aircraft Wing Structure, Porous Electrodes, Fluid Pulse Damper, Catalyst Surface, Vacuum Chucks
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Metal; Aluminum
Low Density Rigid Polyurethane Foam -- 20-2024
from Epoxies Etc...

20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc... [See More]

  • Applications: Buoyancy; Composites or Structural; Industrial OEM; Potting; Encapsulating
  • Form / Shape: Casting Resin
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Elastomer; Polyurethane
Foam Post and Pole Setting System -- TerraThane™ Geotechnical Foam
from NCFI Polyurethanes

Our TerraThane ™ post and pole setting polyurethane foam is ideally suited for setting in place posts and poles used in various applications. This system is typically hand-mixed and poured in place. 24-008 is a 3.75 lbs per ft3 density, plural component, polyurethane foam with excellent... [See More]

  • Applications: Architectural / Construction; Composites or Structural; Post Setting
  • Form / Shape: Casting Resin; Foam Spray
  • Type: Rigid; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Polyurethane
Syntac® VF-27
from Trelleborg Offshore

Is a syntactic foam kit that produces a multi-sphere foam with a typical density of 26 - 29 pcf (pounds per cubic foot). The rated service depth of the foam is 3,300 feet (1,000 m). The kit consists of three parts: Part A: Epoxy resin mixed with hollow glass microspheres. Part B: Hardener... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; Cavity Filling
  • Form / Shape: Casting Resin
  • Type: ClosedCell; Rigid; Syntactic; Foam
  • Material / Composition: Ceramic; Epoxy Resin, Polyamide, Macrospheres
Duocel® Copper Foam
from ERG Materials & Aerospace Corporation

Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Heat Exchangers, Porous Electrodes, Gas Diffusers, Liquid/Gas Separators, Energy Absorption, Filtration
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Metal; Copper
Spray Foam Back Fill and Void Fill Systems -- TerraThane™ Geotechnical Foam
from NCFI Polyurethanes

TerraThane ™ back fill and void fill systems are ideally suited for filling large areas of void or filling areas that require a fill material other than soils or sandy back fill. A two component co-blown, polyurethane foam designed and used for constructing pipeline trench breakers, pipe pads... [See More]

  • Applications: Architectural / Construction; Composites or Structural; Void Fill
  • Form / Shape: Casting Resin; Foam Spray
  • Type: Rigid; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Polyurethane
Duocel® Reticulated Vitreous Carbon (RVC) Foam
from ERG Materials & Aerospace Corporation

The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel ® is a porous structure or open-celled... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Medical; Porous Electrodes, High Temperature Insulation, High Temperature Oven Racking, Filters, Storage Batteries, Acoustic Control
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Ceramic; Glassy Carbon
Spray Foam Concrete Lifting and Void Fill Systems -- TerraThane™ Geotechnical Foam
from NCFI Polyurethanes

TerraThane ™ concrete lifting and void fill systems are available in varied densities (PCF), strength values and reactivity profiles. Polyurethane foam designed for concrete lifting and void filling applications. This system is hydrophobic/hydro-Insensitive making it ideal for applications... [See More]

  • Applications: Architectural / Construction; Composites or Structural; Concrete Lifting
  • Form / Shape: Casting Resin; Foam Spray
  • Type: Rigid; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Polyurethane
Duocel® Silicon Carbide Foam
from ERG Materials & Aerospace Corporation

The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel ® is a porous... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Aerospace; Automotive / Transportation; Baffling or Explosion Suppression; Composites or Structural; CoreMaterial; EMI Shielding; Explosion or Energy Absorption; Filtration; Industrial OEM; Marine; Gas Diffusers, Porous Electrodes, Rocket Nozzles, Core Structures, High Temperature Filters, Optics and Mirrors
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Ceramic; Silicon Carbide (SiC) Ceramic
Spray Foam Soil and Rock Stabilization -- TerraThane™ Geotechnical Foam
from NCFI Polyurethanes

TerraThane ™ single component, low viscosity stabilization system is ideally suited for locking together and stabilizing loose or sandy soils. A plural component polyurethane elastomer system designed for rock and soil stabilization applications. Compressive strength of >10,000 PSI and... [See More]

  • Applications: Architectural / Construction; Composites or Structural; Ground Stabelizer
  • Form / Shape: Casting Resin; Foam Spray
  • Type: Rigid; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Polyurethane
Trench Breaker Spray Foam -- TerraThane™ Geotechnical Foam
from NCFI Polyurethanes

TerraThane ™ trench breaker spray foam is specially formulated for sandbag replacement. Spray applied foam breakers can be constructed much quicker than conventional sandbag breakers in most cases. A two component co-blown, polyurethane foam designed and used for constructing pipeline trench... [See More]

  • Applications: Architectural / Construction; Composites or Structural; Trench Shield / Support
  • Form / Shape: Casting Resin; Foam Spray
  • Type: Rigid; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Polyurethane