Open Cellular Foams and Foam Materials

47 Results
Fire-retardant High-density Foam -- LAST-A-FOAM® TF-5070-07 TDS
from General Plastics Manufacturing Co.

Extremely durable and relatively unharmed by environmental factors, both of these foam series are formulated to absorb significant energy while protecting payloads, such as missiles and nuclear submarine launch tubes. In construction, they are used as shock-isolation systems for earthquake-prone... [See More]

  • Type: OpenCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Density: 7
Carbon-Based Microwave Absorbers -- 320 Series
from Dexmet® Corporation, a part of PPG’s engineered materials division

Cuming Microwave manufactures a family of flexible carbon loaded microwave and radar absorber materials. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These Carbon based microwave absorbers such as C-RAM MT have high dielectric loss over a very broad... [See More]

  • Type: OpenCell; Foam
  • Applications: EMI Shielding
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Features & Approvals: Weather Resistant (optional feature)
Fire-retardant High-density Foam -- LAST-A-FOAM® TF-6070-10 TDS
from General Plastics Manufacturing Co.

General Plastics offers open-cell semi-flexible and flexible polyurethane foams that deliver efficiency while absorbing energy at a consistent, controlled rate. LAST-A-FOAM ® flexible and semi-flexible foams can be used in series or parallel to relieve static stress on flexible shock attenuation... [See More]

  • Type: OpenCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Density: 10
Lightweight Aerospace Gap Filler Foam -- FOAM-COMB
from General Plastics Manufacturing Co.

Primarily used in the aerospace industry, General Plastics ’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material, particularly in... [See More]

  • Type: OpenCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Rod / Bar
  • Applications: Acoustic Insulation or Sound Proofing; Aerospace
Duocel® Aluminum Foam
from ERG Materials & Aerospace Corporation

Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]

  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Metal; Aluminum
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Density: 11.8
Reticulated Polyurethane Foam -- 88610
from U.S. Plastic Corporation

.125" x 38" x 46" Black 10 PPI Reticulated Polyester Foam Sheet [See More]

  • Type: OpenCell; Reticular; Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyester
Custom Fiber Reinforced Porous Foam Absorption Material -- POREX®
from Porex

Porex provides wound care dressing manufacturers with advanced dressing solutions that have increased absorptive capacity, greater tear strength, and high fluid retention under compression - without compromising softness and comfort. Our medical-grade foam-fiber hybrid material features a fiber web... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Polyurethane; Polymeric
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Custom
  • Applications: Aerospace; Automotive / Transportation; Industrial OEM; Medical; Wound Care,Blood Mgmt, Odor Elimination, Sample Collection
Aircraft Insulation
from Boyd

SOLIMIDE ® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world ’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The... [See More]

  • Type: OpenCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Polyimide
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Acoustic Insulation or Sound Proofing; Aerospace
Quality Dri-Fast Foam Products
from Clark Foam Products Corp.

Quality Dri-Fast Foam Products With Dri-Fast Outdoor and Marine Seating Foam water goes right through it!Dri-Fast is a technologically advanced, mildew resistant product for outdoor and marine seating applications where exposure to water creates the need for enhanced drainability, durability and... [See More]

  • Type: OpenCell; Flexible; Reticular; Foam
  • Applications: Cushioning; Marine
  • Material / Composition: Polymer / Plastic
  • Features & Approvals: Waterproof
Cloudscape® Ceiling Tile
from Acoustics First Corporation

Cloudscape ® Ceiling Tiles absorb noise and block sound transmission.  Tiles are designed to fit into existing 24" x 24" ceiling grid systems.  They may also be used in 24" x 48" ceiling grid by retro-fitting the existing grid with cross tees. Cloudscape ® ceiling tiles may also be ordered... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 0.7000
Acoustic Foams - Melamine Foam
from IES2000

Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]

  • Type: OpenCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
  • Density: 0.7000
Custom Die Cut Open Cell Foam
from JBC Technologies, Inc.

Lightweight and flexible, open cell foams are good for good for mitigating NVH & BSR, sound-proofing, protective packaging, and applications where air and moisture permeability is needed. Compositions include Polyether (Ether), Polyester (Ester,) Reticulated, and Silicone. Not only will we help... [See More]

  • Type: OpenCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Elastomer
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Acoustic Insulation or Sound Proofing; Industrial OEM; Packaging; Sealing / Gasketing
Acoustical Foam Products -- O.E.M.
from Acoustical Solutions, Inc.

Acoustical Solutions is able to manufacture or custom make a large variety of acoustical products. If your company is currently using any acoustical product (whether it be a foam, barrier, blanket, sealant, etc.) on a regular basis and would like a competitive bid on the project, please contact our... [See More]

  • Type: OpenCell; Foam
  • Applications: Acoustic Insulation or Sound Proofing
Duocel® Copper Foam
from ERG Materials & Aerospace Corporation

Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]

  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Metal; Copper
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Density: 39.15
Reticulated Polyurethane Foam -- 88640
from U.S. Plastic Corporation

.125" x 38" x 52" White 100 PPI Reticulated Polyester Foam Sheet [See More]

  • Type: OpenCell; Reticular; Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyester
Open-Cell Foam Polyurethane -- POREX®
from Porex

Porex open-cell foam technology platform is developed using proprietary or customized blends of raw materials created through a clean polyurethane process without the use of catalysts. Different formulations offer wide-ranging densities, porosities, and levels of softness to meet our customers'... [See More]

  • Type: OpenCell; Foam
  • Applications: Filtration
  • Material / Composition: Polyurethane
Open-cell Polymide Foam -- AC-530 - SOLIMIDE®
from Boyd

SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde free and... [See More]

  • Type: OpenCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Polyimide
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Density: 0.3400
Quality Filter Foam Products
from Clark Foam Products Corp.

Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades from 15PPI through 100PPI, in sheets... [See More]

  • Type: OpenCell; Reticular; Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyether; Polyester
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Applications: Acoustic Insulation or Sound Proofing; Cushioning; Shock or Vibration Dampening; Filtration
Cutting Wedge -- Cutting Wedge 2000®
from Acoustics First Corporation

CUTTING WEDGE ® can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections.  The "2000" design enables you to increase thickness quickly by nesting layers instead of buying different and incompatible products. By adding 2 or 3 nested layers of... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 2
AlphaComposite™ Foam - Polyurethane -- AFBF-1 (sheet)
from Acoustical Solutions, Inc.

AlphaComposites ™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ are ideal for applications... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Applications: Acoustic Insulation or Sound Proofing
Duocel® Reticulated Vitreous Carbon (RVC) Foam
from ERG Materials & Aerospace Corporation

The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel ® is a porous structure or open-celled... [See More]

  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Ceramic; Glassy Carbon
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Density: 4.37
Quality Foam Polyester Fiber Products
from Clark Foam Products Corp.

Quality Foam Polyester Fiber Products Densified Polyester Fiber is available in densities from 1.31-2.25 pounds per cubic foot and in thicknesses from 1/2-8". Higher densities can be achieved in thicknesses less than 3" thick and widths up to 90". This 100% polyester fiber is manufactured by the... [See More]

  • Type: OpenCell; Flexible; Foam
  • Density: 1.31
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyester
  • Applications: Consumer / Furniture; Cushioning; Marine
Cutting Wedge -- Cutting Wedge 2000® Classic
from Acoustics First Corporation

CUTTING WEDGE ® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 2
AlphaLinear™ Foam -- AAL2
from Acoustical Solutions, Inc.

The cost-effective, high-performing AlphaLinear ™ acoustical foam sheets provide strong sound absorption and noise reduction over a wide range of frequencies. AlphaLinear ™ is sold by the sheet measuring 2'x 4' or 2'x2' and is available in 2", 3" and 4" thicknesses. It comes with an option... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Molded, Cast or Fabricated Parts; Line Ridge Pattern
  • Applications: Acoustic Insulation or Sound Proofing
Duocel® Silicon Carbide Foam
from ERG Materials & Aerospace Corporation

The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel ® is a porous... [See More]

  • Type: OpenCell; Rigid; Reticular; Foam
  • Material / Composition: Ceramic; Silicon Carbide (SiC) Ceramic
  • Form / Shape: Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Density: 18.03
Quality Melamine Foam Products
from Clark Foam Products Corp.

Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from melamine resin, a thermoset polymer. Its characteristic... [See More]

  • Type: OpenCell; Flexible; Foam
  • Use Temperature: 465
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine
  • Applications: Acoustic Insulation or Sound Proofing; Automotive / Transportation; Packaging
FireFlex™ Max Wedge
from Acoustics First Corporation

FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 0.7000
AlphaPyramid™ Foam -- AAP2
from Acoustical Solutions, Inc.

Discover the secret of the Pyramids! Alpha Pyramid acoustical foam has a unique surface pattern that is matching and seamless when installed. With an NRC .70 - 1.05, the Alpha Pyramid acoustical foam is a powerful sound absorber that dramatically reduces echo, reverberation and standing waves in all... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Molded, Cast or Fabricated Parts; Pyramid Foam
  • Density: 2
Quality Polyester Foam Products
from Clark Foam Products Corp.

Quality Polyester Foam Products Polyester foam ™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is manufactured in an... [See More]

  • Type: OpenCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyester
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Density: 2
FireFlex™ Pyramid
from Acoustics First Corporation

FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 0.7000
AlphaSorb™ Wrapped Corner Trap -- TRPAS2
from Acoustical Solutions, Inc.

AlphaSorb ™ Fabric Wrapped Acoustical Bass Traps are low frequency bass absorbers that answer your acoustical and aesthetic needs with their strong sound absorbing performance, durability and elegant appearance. They are designed to fit into a corner of a room. They come in 2' and 4' heights... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Acoustic Insulation or Sound Proofing
Quality Polyurethane Foam Products
from Clark Foam Products Corp.

Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of the government and military. [See More]

  • Type: OpenCell; Foam
  • Density: 1
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Applications: Acoustic Insulation or Sound Proofing; Consumer / Furniture; Cushioning; Filtration; Packaging; Sealing / Gasketing; Static Control; Military
FireFlex™ Wedge
from Acoustics First Corporation

FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 0.7000
AlphaSpiral™ Trap -- ASP2
from Acoustical Solutions, Inc.

The AlphaSpiral Trap is designed to fit over a tripod base microphone stand to be most efficient. This trap is intended for low frequency absorption and works best by placing in the corners of a room. This design allows for quick room acoustic adjustment by raising or lowering the height of the... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Rod / Bar
  • Applications: Acoustic Insulation or Sound Proofing
FireFlex™ Wedge Ceiling Baffle
from Acoustics First Corporation

FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 0.7000
AlphaWedge™ Foam -- AAW1
from Acoustical Solutions, Inc.

The cost-effective, high-performing AlphaWedge Acoustic Foam Panel provides strong sound absorption and noise reduction over a wide range of frequencies. AlphaWedge acoustic foam is sold by the individual panel measuring 2'x 4' and is available in 1", 1 ½", 2", 3" and 4" thicknesses. It is made from... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Molded, Cast or Fabricated Parts; Wedge Pattern
  • Applications: Acoustic Insulation or Sound Proofing
Polyurethane Ceiling Baffle
from Acoustics First Corporation

Hanging Baffles are ideal for manufacturing areas and other high noise interior environments.  Baffles are shipped assembled and ready to hang with eyelets at each of the four corners. [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 2
Anechoic Wedge Foam -- AAMAX6
from Acoustical Solutions, Inc.

Anechoic Foam Wedges are ideal for especially demanding anechoic rooms and chambers. The deep anechoic wedge pattern reduces noise by scattering and deflecting the sound waves. Usually found in sound research facilities and anechoic test chambers these 12 x 12 wedges are available in 6" or 8"... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Applications: Acoustic Insulation or Sound Proofing
Polyurethane Max Wedge Foam
from Acoustics First Corporation

Ideal for controlling low frequency sound. [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 2
Corner Bass Trap -- ACR2
from Acoustical Solutions, Inc.

Foam Bass Traps, also commonly known simply as bass traps, are intended for low frequency sound absorption. These foam bass traps are designed to fit into a corner of a room and come in 2' and 4' heights and both have a 12" depth. The installation of these corner bass traps is quick and simple. The... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Acoustic Insulation or Sound Proofing
Polyurethane Pyramid Foam
from Acoustics First Corporation

Every square is identical, allowing for seamless appearance on installation. [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 2
Fabric Wrapped Corner Trap -- Chesterfield
from Acoustical Solutions, Inc.

The Commonwealth Bass Traps offers a combination of sound control and decorative accents that will enhance both the look and sound quality of any room. This product line includes two acoustical corner bass trap designs available in more than 250 different designer fabric choices. The architectural... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Acoustic Insulation or Sound Proofing
Polyurethane Wedge Foam
from Acoustics First Corporation

Wedge installs easily to handle the toughest noise problems. [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Density: 2
Flat Foam -- AF-1 (sheet)
from Acoustical Solutions, Inc.

Acoustical Solutions offers a full line of Flat (non-convoluted, non-patterned) Foams sheets and rolls in both polyurethane and melamine (Class 1 fire rated). Standard foam sheet sizes are 2'x 4' by 1" or 2" thick. However we can manufacture larger sheets and rolls of the polyurethane foams. Options... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Applications: Acoustic Insulation or Sound Proofing
Sonex™ Classic Acoustical Foam -- SOC-2W
from Acoustical Solutions, Inc.

Sonex ™ Classic acoustical foam is an extremely popular foam because of its design, acoustical effectiveness and its economical price point. Sonex ™ Classic features a modified anechoic wedge design for cost-effectiveness yet impressive sound control. Standard color is white or light grey,... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Density: 0.7000
Sonex™ Junior Acoustical Foam -- SJ-2
from Acoustical Solutions, Inc.

Sonex ™ Junior acoustical foam from Illbruck is the same pattern as their famous Sonex ™ Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number of panels packaged in a box is fewer also. It is offered in two versions, the standard being a Willtec foam... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Density: 0.7000
Sonex™ Mini Acoustical Foam -- MSO-1W
from Acoustical Solutions, Inc.

Sonex ™ Mini is designed for use in environments where high frequency noise control is required. Its unique sculpted pattern allows for a maximum handling of high frequency sound waves. It is offered in two versions, the standard being a Willtec foam (part #MSO) which is class 1 fire rated and... [See More]

  • Type: OpenCell; Foam
  • Material / Composition: Polymer / Plastic; Melamine
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Density: 0.7000