Buoyancy Foams and Foam Materials

9 Results
Polyurethane Subsea Buoyancy Foam -- LAST-A-FOAM® R-3300
from General Plastics Manufacturing Co.

LAST-A-FOAM ® R-3300 is a closed-cell, hydrostatic pressure-resistant polyurethane foam that provides buoyancy to depths of up to 1,200 feet. It is typically supplied uncoated, however we have the ability to coat the foam to enhance its performance. This semi-submersible foam is engineered to... [See More]

  • Applications: Buoyancy; Marine
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Eccofloat® DS-32
from Trelleborg Offshore

Eccofloat DS-32 is an ultra high performance syntactic foam comprised of tiny hydro-space quality hollow glass microspheres in a resin matrix. The material is homogeneous in that pieces cut from a block will have the same properties as the original block. [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Buoyancy; Composites or Structural
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid; Syntactic; Foam
  • Material / Composition: Ceramic; Glass Microspheres in Resin
Low Density Rigid Polyurethane Foam -- 20-2024
from Epoxies Etc...

20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc... [See More]

  • Applications: Buoyancy; Composites or Structural; Industrial OEM; Potting; Encapsulating
  • Form / Shape: Casting Resin
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Elastomer; Polyurethane
EPS Foam
from Harbor Foam Inc.

Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]

  • Applications: Architectural / Construction; Buoyancy; Consumer / Furniture; Cushioning; Industrial OEM; Packaging; Geotechnical Fill
  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
High Performance Polyamide 6 (Nylon 6) Foam -- ZOTEK® N
from Zotefoams, Inc.

High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Automotive / Transportation; Buoyancy; CoreMaterial; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam
  • Material / Composition: Polymer / Plastic; Polyamide (Nylon)
Quality Crosslink Foam Products
from Clark Foam Products Corp.

Quality Crosslink Foam Products Cross-linked polyethylene foam is a closed-cell foam characterized by a compact feel and resistance to water. It is also ozone resistant and has many of the same properties as polyethylene foam but also has the ability to protect class "A" surfaces. It has higher... [See More]

  • Applications: Automotive / Transportation; Buoyancy; Consumer / Furniture; Medical; Sealing / Gasketing
  • Material / Composition: Polymer / Plastic; Thermally cured; Expanded Polyethylene
  • Type: ClosedCell; Foam
  • Density: 2
Syntactic Foam -- EL-30
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material. [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Buoyancy; Composites or Structural
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Rigid; Syntactic; Foam
  • Material / Composition: Polymer / Plastic; Epoxy Syntactic Foam
Quality Extruded Polyethylene Profile Foam Products
from Clark Foam Products Corp.

Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]

  • Applications: Architectural / Construction; Buoyancy; Shock or Vibration Dampening; Explosion or Energy Absorption
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
  • Type: ClosedCell; Flexible; Foam
  • Material / Composition: Polymer / Plastic; Expanded Polyethylene
Quality Polyethylene Foam Products
from Clark Foam Products Corp.

Quality Polyethylene Foam Products Whether providing comfort and support for sporting goods, to packaging fragile electronics, polyethylene foam offers the durable, lightweight, closed-cell characteristics you need. Because it is resilient and flexible, it can take repeated shocks and combines... [See More]

  • Applications: Buoyancy; Cushioning; Shock or Vibration Dampening; Explosion or Energy Absorption; Packaging; Sealing / Gasketing; Static Control
  • Material / Composition: Polymer / Plastic; Expanded Polyethylene
  • Type: ClosedCell; Flexible; Foam
  • Density: 0.9000