Fluoropolymer Foams and Foam Materials

5 Results
Advanced Insulation System T-TUBES® -- T-FIT®
from Zotefoams, Inc.

The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk. T-FIT ® Clean is the new name for T-TUBES ® outside North America. T-FIT ® Clean is an advanced, high performance insulation system designed to meet the... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Fluoropolymer; Kynar® PVDF
  • Form / Shape: Extrusion Grade or Extruded Shape
  • Type: ClosedCell; Flexible; Foam
  • Density: 2.25
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F
from Zotefoams, Inc.

PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® ​ F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]

  • Material / Composition: Polymer / Plastic; Fluoropolymer
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam
  • Use Temperature: 320
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation
from Zotefoams, Inc.

Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]

  • Material / Composition: Polymer / Plastic; Fluoropolymer
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam
  • Applications: Aerospace; CoreMaterial; Sealing / Gasketing
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation Grades
from Zotefoams, Inc.

ZOTEK ® ​ F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® ​ F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® ​ F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]

  • Material / Composition: Polymer / Plastic; Fluoropolymer
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam
  • Applications: Aerospace; CoreMaterial; Sealing / Gasketing
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Insulation Grades
from Zotefoams, Inc.

ZOTEK ® F Insulation Construction & Electronics Grades. F35. F40 HT (High Temperature resistance up to 160 ᵒC / 320 ᵒF). F75 HT. F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning. Characteristics of Building... [See More]

  • Material / Composition: Polymer / Plastic; Fluoropolymer
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam
  • Applications: Aerospace; CoreMaterial; Medical; Packaging; Sealing / Gasketing