Slurry Tube Fabrication Services

3 Results
Will's Pro Custom Manufacturing, Inc.
from Will's Pro Custom Manufacturing, Inc.

Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design... [See More]

  • Industry Served: General; Aerospace; Automotive; Chemical (General); Chemical (Corrosive / Solvent); CompressedAir; Coolant; Cryogenic; High Temperature / Heating Fluids; HVAC; HydraulicFluid; Marine; OilFuel; Pipeline; Refrigerant; Sanitary; Slurry; Building / Structural; Vacuum; Water
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
  • Company Information: Will's Pro Custom Mfg serves a diverse customer base with attention to detail and personal commitment to customer satisfaction. We specialize in prototyping working from a simple drawing to detailed models, one-up production to full scale manufacturing.
  • Materials: Aluminum; Carbon; Copper; Ductile Iron; Lead; Steel; Stainless Steel; Titanium; Zirconium
Glyne Manufacturing Incorporated
from Glyne Manufacturing Incorporated

Our tube end forming is primarily expanding, flaring, and rolling over. Tubing is clamped in a set of holding dies while a forming die is advanced into the end of the tube. We have 3 different endformers which can handle tubing from 1/8" diameter up to 3.00" diameter. [See More]

  • Industry Served: General; Aerospace; Chemical (General); Chemical (Corrosive / Solvent); CompressedAir; Coolant; FoodProcessing; High Temperature / Heating Fluids; HydraulicFluid; Marine; Medical / Pharmaceutical; OilFuel; Pipeline; Refrigerant; Slurry; Water
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Glyne Mfg. can provide bending, swaging and end forming services in all metals including Aluminum, Carbon Steel, and Stainless Steel.
  • Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; Machining; Slotting; Swaging; Telescopic Tube; Threading; In-line Welding
Tube Fabrication
from Leonhardt Manufacturing Company, Inc.

Tube Fabrication. Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a... [See More]

  • Industry Served: General; Aerospace; Automotive; Chemical (General); Chemical (Corrosive / Solvent); CompressedAir; Coolant; Cryogenic; FoodProcessing; High Temperature / Heating Fluids; HVAC; HydraulicFluid; Marine; Medical / Pharmaceutical; OilFuel; Pipeline; Refrigerant; Sanitary; Slurry; Building / Structural; Vacuum; Water
  • Certifications / Standards: OEM Specific; ISO 9001:2008
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding