Automotive Tube Fabrication Services

11 Results
Tubodyne Co., Inc.
from Tubodyne Co., Inc.

Tubodyne has over 45 years of experience in precision tube bending and fabrication. With CNC tube bending and other types of bending,. coiling, and metal working equipment, Tubodyne uses both traditional and innovative methods to meet your specifications and requirements. Tubodyne is a precision... [See More]

  • Industry Served: General; Aerospace; Automotive; Chemical (General); Chemical (Corrosive / Solvent); CompressedAir; Coolant; Cryogenic; FoodProcessing; High Temperature / Heating Fluids; HVAC; HydraulicFluid; Marine; Medical / Pharmaceutical; OilFuel; Pipeline; Refrigerant; Sanitary; Building / Structural; Vacuum; Water; Machine Tool, Electronics, Electrical
  • Certifications / Standards: MIL-SPEC; Customized QC Procedures
  • Company Information: Tubodyne offers a variety of secondary fabrication operations in addition to our primary function of metal tube bending.
  • Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Piercing; Customized Forming & Outside Operations
Tube and Pipe Fabrication
from Pickwick Manufacturing Services

Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator?. The... [See More]

  • Industry Served: General; Automotive; Chemical (General); CompressedAir; FoodProcessing; High Temperature / Heating Fluids; HVAC; Marine; Pipeline; Sanitary; Building / Structural; Vacuum; Water
  • Certifications / Standards: ISO 9000 Experience
  • Company Information: Full service sheet, plate and structural steel fabricator with CNC Pipe/Tube Bending to 3" and Structural Steel and Tube Laser up to 11" OD x 3/8" Wall x 26" Lg. AWS/CWI Welding Program, Kitting, Mixed Model Production, Kanban and similar Lean Processes.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Telescopic Tube; Threading; In-line Welding; Structural Steel and Tube Laser
Pipe and Tube Cutting and Machining Services
from J&D Tube Benders, Inc.

J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies. Our capabilities include Tube Bending, Welding, Brazing, Hydraulic Tube Assemblies, End Forming, Cutting, Machining, and Laser Cutting. Tubing materials include carbon steel, copper,... [See More]

  • Industry Served: General; Automotive; HydraulicFluid; Marine
  • Certifications / Standards: ISO 9001:2008
  • Company Information: J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies.
  • Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Threading; In-line Welding
Pipe and Tube Fabrication Service
from Sharpe Products

Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America. [See More]

  • Industry Served: General; Aerospace; Automotive; FoodProcessing; High Temperature / Heating Fluids; HydraulicFluid; Marine; Medical / Pharmaceutical; OilFuel; Refrigerant; Sanitary; Building / Structural; Vacuum; Water
  • Certifications / Standards: ISO 9001:2015
  • Company Information: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
  • Capabilities: Buffing; End Forming; End Flattening; Slotting; Piercing; Swaging; Threading; In-line Welding
Blow Molded Tubes
from Custom-Pak, Inc.

Tubes & Tanks. Blow molded fuel tanks, oil reservoirs, pressure tanks, chemical containers & dispensers are purpose-built to exacting tolerances and extremely durable. Custom-Pak is a leading producer of blow-molded tanks, tubes and ducts with experience with nearly every configuration, technique... [See More]

  • Industry Served: General; Automotive; Water
  • Certifications / Standards: ISO 9001:2000; OEM Specific
  • Company Information: Custom-Pak is one of the world’s largest industrial blow molded parts manufacturers and a leading provider of advanced blow molding technology. Custom-Pak designs and builds energy efficient blow molding machines and sophisticated blow molds. We produce a wide array of blow-molded products in six manufacturing plants. Our plants are modern, clean and non-polluting. We offer responsible, world class services and unbeatable value.
  • Capabilities: Machining; Painting
Tube and Pipe Fabrication Services
from Weiss Industries, Inc.

Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize in... [See More]

  • Industry Served: General; Automotive; FoodProcessing; High Temperature / Heating Fluids; Marine; Medical / Pharmaceutical
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Since Our beginning in 1954, our mission has been to completely satisfy our customers’ expectations by continually upgrading capabilities through investment in machinery and training of our staff of highly motivated and skilled engineers and technicians.
  • Capabilities: Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
Pipe Fabrication
from Matrix Tube Service

Why Choose Matrix Tube Service?. We're more than Tube Cutting and End-Finishing. Our expertise in CNC Machining, Welding, quality assurance and logistics helps us exceed client expectations. We focus on integrity, honesty and excellence to deliver the best tubular products possible. [See More]

  • Industry Served: General; Aerospace; Automotive; OilFuel; Agriculture; Recreation
  • Certifications / Standards: ISO 9001:2008
  • Company Information: Matrix Tube Service - Your Custom Tubing Experts Sourced, Services, Delivered
  • Capabilities: Cut-to-Length; Machining; Threading; In-line Welding; Beveling; End finishing
Precision Cut-To-Length Metal Tubes
from Metal Cutting Corporation

Precision cut-to-length tubes are available in lengths as short as 0.006" with wall thicknesses as thin as 0.001" or inside diameters as small as 0.001" in virtually any metal required, including coated materials. Tubes can be customized per customer specification to include critical features such... [See More]

  • Industry Served: Aerospace; Automotive; Medical / Pharmaceutical
  • Certifications / Standards: ISO 9001:2008
  • Company Information: Metal Cutting Corporation manufactures burr-free tight tolerance parts from all metals. We provide the precision required by medical device, automotive, electronic, biotechnology, semiconductor, aerospace, fiber-optic, electrical and many other diverse industries.
  • Capabilities: Cut-to-Length; Slotting
Unique Aluminum Extrusion
from Unique Aluminum Extrusion

Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]

  • Industry Served: General; Automotive; FoodProcessing; Medical / Pharmaceutical; Sanitary; Building / Structural
  • Certifications / Standards: Custom In House Q/C
  • Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
  • Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
Will's Pro Custom Manufacturing, Inc.
from Will's Pro Custom Manufacturing, Inc.

Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design... [See More]

  • Industry Served: General; Aerospace; Automotive; Chemical (General); Chemical (Corrosive / Solvent); CompressedAir; Coolant; Cryogenic; High Temperature / Heating Fluids; HVAC; HydraulicFluid; Marine; OilFuel; Pipeline; Refrigerant; Sanitary; Slurry; Building / Structural; Vacuum; Water
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
  • Company Information: Will's Pro Custom Mfg serves a diverse customer base with attention to detail and personal commitment to customer satisfaction. We specialize in prototyping working from a simple drawing to detailed models, one-up production to full scale manufacturing.
  • Materials: Aluminum; Carbon; Copper; Ductile Iron; Lead; Steel; Stainless Steel; Titanium; Zirconium
Tube Fabrication
from Leonhardt Manufacturing Company, Inc.

Tube Fabrication. Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a... [See More]

  • Industry Served: General; Aerospace; Automotive; Chemical (General); Chemical (Corrosive / Solvent); CompressedAir; Coolant; Cryogenic; FoodProcessing; High Temperature / Heating Fluids; HVAC; HydraulicFluid; Marine; Medical / Pharmaceutical; OilFuel; Pipeline; Refrigerant; Sanitary; Slurry; Building / Structural; Vacuum; Water
  • Certifications / Standards: OEM Specific; ISO 9001:2008
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding