Just-In-Time Capability Tube Fabrication Services

10 Results
Tube and Pipe Fabrication Services
from Weiss Industries, Inc.

Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize in... [See More]

  • Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Since Our beginning in 1954, our mission has been to completely satisfy our customers’ expectations by continually upgrading capabilities through investment in machinery and training of our staff of highly motivated and skilled engineers and technicians.
  • Capabilities: Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
Full Vision, Inc.
from Full Vision, Inc.

Equipment designers are increasingly attracted to the strength and utility of using formed tubing as part of (or to replace) traditional cut/weld designs. Our CNC benders can handle 1 ” up to 8 ”, mandrel or controlled deformation, in a variety of shapes. Coupled with our new tubing... [See More]

  • Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: ISO 9001:2000; FDA Registered
  • Company Information: Full Vision, Inc. founded in 1958, is a contract manufacturer specializing in high quality metal products fabrication, finishing and assembly. They have special expertise in certified protective structures, cab enclosures and related products.
  • Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; In-line Welding
Tube and Pipe Fabrication
from Pickwick Manufacturing Services

Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator?. The... [See More]

  • Services: Assembly; CAD; Design; Prototype; Low Volume; JIT; Packaging; Tab and Slot Design
  • Certifications / Standards: ISO 9000 Experience
  • Company Information: Full service sheet, plate and structural steel fabricator with CNC Pipe/Tube Bending to 3" and Structural Steel and Tube Laser up to 11" OD x 3/8" Wall x 26" Lg. AWS/CWI Welding Program, Kitting, Mixed Model Production, Kanban and similar Lean Processes.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Telescopic Tube; Threading; In-line Welding; Structural Steel and Tube Laser
Pipe and Tube Fabrication Service
from Sharpe Products

Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America. [See More]

  • Services: Prototype; Low Volume; High Volume; JIT
  • Certifications / Standards: ISO 9001:2015
  • Company Information: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
  • Capabilities: Buffing; End Forming; End Flattening; Slotting; Piercing; Swaging; Threading; In-line Welding
Pipe Fabrication
from Matrix Tube Service

Why Choose Matrix Tube Service?. We're more than Tube Cutting and End-Finishing. Our expertise in CNC Machining, Welding, quality assurance and logistics helps us exceed client expectations. We focus on integrity, honesty and excellence to deliver the best tubular products possible. [See More]

  • Services: JIT
  • Certifications / Standards: ISO 9001:2008
  • Company Information: Matrix Tube Service - Your Custom Tubing Experts Sourced, Services, Delivered
  • Capabilities: Cut-to-Length; Machining; Threading; In-line Welding; Beveling; End finishing
Unique Aluminum Extrusion
from Unique Aluminum Extrusion

Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]

  • Services: Assembly; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: Custom In House Q/C
  • Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
  • Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
Tubodyne Co., Inc.
from Tubodyne Co., Inc.

Tubodyne has over 45 years of experience in precision tube bending and fabrication. With CNC tube bending and other types of bending,. coiling, and metal working equipment, Tubodyne uses both traditional and innovative methods to meet your specifications and requirements. Tubodyne is a precision... [See More]

  • Services: Assembly; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: MIL-SPEC; Customized QC Procedures
  • Company Information: Tubodyne offers a variety of secondary fabrication operations in addition to our primary function of metal tube bending.
  • Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Piercing; Customized Forming & Outside Operations
Glyne Manufacturing Incorporated
from Glyne Manufacturing Incorporated

Our tube end forming is primarily expanding, flaring, and rolling over. Tubing is clamped in a set of holding dies while a forming die is advanced into the end of the tube. We have 3 different endformers which can handle tubing from 1/8" diameter up to 3.00" diameter. [See More]

  • Services: Assembly; Design; Low Volume; High Volume; JIT
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Glyne Mfg. can provide bending, swaging and end forming services in all metals including Aluminum, Carbon Steel, and Stainless Steel.
  • Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; Machining; Slotting; Swaging; Telescopic Tube; Threading; In-line Welding
New England Small Tube Corporation
from New England Small Tube Corporation

Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of... [See More]

  • Services: Assembly; Design; Prototype; Low Volume; High Volume; JIT; Packaging; Kan Ban
  • Certifications / Standards: ISO 9001:2000
  • Company Information: New England Small Tube is a leader in small diameter fractional and hypodermic gage tube fabrication. Their assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Plating / Coating; Slotting; Swaging; Telescopic Tube; In-line Welding; Grinding; Passivation
Tube Fabrication
from Leonhardt Manufacturing Company, Inc.

Tube Fabrication. Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a... [See More]

  • Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: OEM Specific; ISO 9001:2008
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding