Aluminum Tube Fabrication Services
from Eagle Stainless Tube & Fabrication, Inc.
World Class MetalFabrication. Eagle stocks both seamless and welded stainless steel tubingfor a variety of applications requiring strength, corrosion, and/or heatresistance. Eagle manufactures highquality custom fabricated components. Bending/Coiling,Flaring/Flanging, EDM (wire and... [See More]
- Materials: Aluminum; Copper; Stainless Steel; Titanium
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003
- Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
- Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Swaging; In-line Welding
from Pickwick Manufacturing Services
Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator?. The... [See More]
- Materials: Aluminum; Ductile Iron; Steel; Stainless Steel; Structural Shapes
- Certifications / Standards: ISO 9000 Experience
- Company Information: Full service sheet, plate and structural steel fabricator with CNC Pipe/Tube Bending to 3" and Structural Steel and Tube Laser up to 11" OD x 3/8" Wall x 26" Lg. AWS/CWI Welding Program, Kitting, Mixed Model Production, Kanban and similar Lean Processes.
- Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Telescopic Tube; Threading; In-line Welding; Structural Steel and Tube Laser
from Will's Pro Custom Manufacturing, Inc.
Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design... [See More]
- Materials: Aluminum; Carbon; Copper; Ductile Iron; Lead; Steel; Stainless Steel; Titanium; Zirconium
- Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
- Company Information: Will's Pro Custom Mfg serves a diverse customer base with attention to detail and personal commitment to customer satisfaction. We specialize in prototyping working from a simple drawing to detailed models, one-up production to full scale manufacturing.
- Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume; Packaging
from Tubodyne Co., Inc.
Tubodyne has over 45 years of experience in precision tube bending and fabrication. With CNC tube bending and other types of bending,. coiling, and metal working equipment, Tubodyne uses both traditional and innovative methods to meet your specifications and requirements. Tubodyne is a precision... [See More]
- Materials: Aluminum; Carbon; Copper; Ductile Iron; Steel; Stainless Steel; Exotics
- Certifications / Standards: MIL-SPEC; Customized QC Procedures
- Company Information: Tubodyne offers a variety of secondary fabrication operations in addition to our primary function of metal tube bending.
- Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Piercing; Customized Forming & Outside Operations
from Sharpe Products
Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America. [See More]
- Materials: Aluminum; Copper; Steel; Stainless Steel; Titanium
- Certifications / Standards: ISO 9001:2015
- Company Information: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
- Capabilities: Buffing; End Forming; End Flattening; Slotting; Piercing; Swaging; Threading; In-line Welding
from Unique Aluminum Extrusion
Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]
- Materials: Aluminum
- Certifications / Standards: Custom In House Q/C
- Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
- Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
from Glyne Manufacturing Incorporated
Our tube end forming is primarily expanding, flaring, and rolling over. Tubing is clamped in a set of holding dies while a forming die is advanced into the end of the tube. We have 3 different endformers which can handle tubing from 1/8" diameter up to 3.00" diameter. [See More]
- Materials: Aluminum; Copper; Ductile Iron; Steel; Stainless Steel; Titanium; Zirconium
- Certifications / Standards: ISO 9001:2000
- Company Information: Glyne Mfg. can provide bending, swaging and end forming services in all metals including Aluminum, Carbon Steel, and Stainless Steel.
- Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; Machining; Slotting; Swaging; Telescopic Tube; Threading; In-line Welding
from Grob, Inc.
Grob has the ability and technology to manufacture heat exchanger tubes from roll forms on tubing or sheet metal drums. Heat exchanger tubes are generally splined or fluted to increase surface enhancement or liquid surface tension reduction. Metal drums may be rolled over hardened mandrel to produce... [See More]
- Materials: Aluminum; Copper; Steel; Stainless Steel; Titanium
- Certifications / Standards: ISO 9001:2000
- Company Information: Grob, Inc. is currently tooled to roll more than 1,700 different shapes from a wide variety of materials including mild and medium carbon steels, stainless steels and aluminum.
- Industry Served: High Temperature / Heating Fluids; Heat Exchanger Tubes; Desalination Units
from J&D Tube Benders, Inc.
J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies. Our capabilities include Tube Bending, Welding, Brazing, Hydraulic Tube Assemblies, End Forming, Cutting, Machining, and Laser Cutting. Tubing materials include carbon steel, copper,... [See More]
- Materials: Aluminum; Copper; Steel; Stainless Steel
- Certifications / Standards: ISO 9001:2008
- Company Information: J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies.
- Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Threading; In-line Welding
from Leonhardt Manufacturing Company, Inc.
Tube Fabrication. Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a... [See More]
- Materials: Aluminum; Copper; Cast Iron; Ductile Iron; Steel; Stainless Steel
- Certifications / Standards: OEM Specific; ISO 9001:2008
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
from Metal Cutting Corporation
Precision cut-to-length tubes are available in lengths as short as 0.006" with wall thicknesses as thin as 0.001" or inside diameters as small as 0.001" in virtually any metal required, including coated materials. Tubes can be customized per customer specification to include critical features such... [See More]
- Materials: Aluminum; Ceramic; Copper; Cast Iron; Steel; Stainless Steel; Titanium
- Certifications / Standards: ISO 9001:2008
- Company Information: Metal Cutting Corporation manufactures burr-free tight tolerance parts from all metals. We provide the precision required by medical device, automotive, electronic, biotechnology, semiconductor, aerospace, fiber-optic, electrical and many other diverse industries.
- Capabilities: Cut-to-Length; Slotting
from Full Vision, Inc.
Equipment designers are increasingly attracted to the strength and utility of using formed tubing as part of (or to replace) traditional cut/weld designs. Our CNC benders can handle 1 ” up to 8 ”, mandrel or controlled deformation, in a variety of shapes. Coupled with our new tubing... [See More]
- Materials: Aluminum; Steel; Stainless Steel
- Certifications / Standards: ISO 9001:2000; FDA Registered
- Company Information: Full Vision, Inc. founded in 1958, is a contract manufacturer specializing in high quality metal products fabrication, finishing and assembly. They have special expertise in certified protective structures, cab enclosures and related products.
- Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; In-line Welding
from Weiss Industries, Inc.
Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize in... [See More]
- Materials: Aluminum; Copper; Steel; Stainless Steel
- Certifications / Standards: ISO 9001:2000
- Company Information: Since Our beginning in 1954, our mission has been to completely satisfy our customers’ expectations by continually upgrading capabilities through investment in machinery and training of our staff of highly motivated and skilled engineers and technicians.
- Capabilities: Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding