Northeast US Only Tube Fabrication Services
from Eagle Stainless Tube & Fabrication, Inc.
World Class MetalFabrication. Eagle stocks both seamless and welded stainless steel tubingfor a variety of applications requiring strength, corrosion, and/or heatresistance. Eagle manufactures highquality custom fabricated components. Bending/Coiling,Flaring/Flanging, EDM (wire and... [See More]
- Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
- Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Swaging; In-line Welding
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003
- Materials: Aluminum; Copper; Stainless Steel; Titanium
from Metal Cutting Corporation
Precision cut-to-length tubes are available in lengths as short as 0.006" with wall thicknesses as thin as 0.001" or inside diameters as small as 0.001" in virtually any metal required, including coated materials. Tubes can be customized per customer specification to include critical features such... [See More]
- Company Information: Metal Cutting Corporation manufactures burr-free tight tolerance parts from all metals. We provide the precision required by medical device, automotive, electronic, biotechnology, semiconductor, aerospace, fiber-optic, electrical and many other diverse industries.
- Capabilities: Cut-to-Length; Slotting
- Certifications / Standards: ISO 9001:2008
- Materials: Aluminum; Ceramic; Copper; Cast Iron; Steel; Stainless Steel; Titanium
from Unique Aluminum Extrusion
Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]
- Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
- Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
- Certifications / Standards: Custom In House Q/C
- Materials: Aluminum
from Economy Spring & Stamping
Tiny, round or tubular medical components often demand specialized designs requiring multiple operations and precise tolerances. Economy Spring houses a full-service tubing shop that can produce needles, cannula and related parts up to 16 inches long and customize them to your specifications. Since... [See More]
- Company Information: Economy Spring is a manufacturer of precision and custom wire forms, metal stampings, coil springs, tubular components, and product assemblies, optimized for the medical, pharmaceutical, aerospace, and industrial markets.
- Industry Served: General; Medical / Pharmaceutical
- Certifications / Standards: ISO 9001:2000; FDA Registered; NESMA, SMI, ITAR Certified
from Tubodyne Co., Inc.
Tubodyne has over 45 years of experience in precision tube bending and fabrication. With CNC tube bending and other types of bending,. coiling, and metal working equipment, Tubodyne uses both traditional and innovative methods to meet your specifications and requirements. Tubodyne is a precision... [See More]
- Company Information: Tubodyne offers a variety of secondary fabrication operations in addition to our primary function of metal tube bending.
- Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Piercing; Customized Forming & Outside Operations
- Certifications / Standards: MIL-SPEC; Customized QC Procedures
- Materials: Aluminum; Carbon; Copper; Ductile Iron; Steel; Stainless Steel; Exotics
from Leonhardt Manufacturing Company, Inc.
Tube Fabrication. Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a... [See More]
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
- Certifications / Standards: OEM Specific; ISO 9001:2008
- Materials: Aluminum; Copper; Cast Iron; Ductile Iron; Steel; Stainless Steel
from New England Small Tube Corporation
Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of... [See More]
- Company Information: New England Small Tube is a leader in small diameter fractional and hypodermic gage tube fabrication. Their assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing.
- Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Plating / Coating; Slotting; Swaging; Telescopic Tube; In-line Welding; Grinding; Passivation
- Certifications / Standards: ISO 9001:2000
- Materials: Copper; Stainless Steel; Titanium; Inconel
from Glyne Manufacturing Incorporated
Our tube end forming is primarily expanding, flaring, and rolling over. Tubing is clamped in a set of holding dies while a forming die is advanced into the end of the tube. We have 3 different endformers which can handle tubing from 1/8" diameter up to 3.00" diameter. [See More]
- Company Information: Glyne Mfg. can provide bending, swaging and end forming services in all metals including Aluminum, Carbon Steel, and Stainless Steel.
- Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; Machining; Slotting; Swaging; Telescopic Tube; Threading; In-line Welding
- Certifications / Standards: ISO 9001:2000
- Materials: Aluminum; Copper; Ductile Iron; Steel; Stainless Steel; Titanium; Zirconium