Swaging Tube Fabrication Services

8 Results
Custom Seamless and Welded Tubing
from Eagle Stainless Tube & Fabrication, Inc.

World Class MetalFabrication. Eagle stocks both seamless and welded stainless steel tubingfor a variety of applications requiring strength, corrosion, and/or heatresistance.   Eagle manufactures highquality custom fabricated components.   Bending/Coiling,Flaring/Flanging, EDM (wire and... [See More]

  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Swaging; In-line Welding
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003
  • Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
  • Materials: Aluminum; Copper; Stainless Steel; Titanium
Unique Aluminum Extrusion
from Unique Aluminum Extrusion

Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]

  • Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
  • Certifications / Standards: Custom In House Q/C
  • Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
  • Materials: Aluminum
Tube and Pipe Fabrication Services
from Weiss Industries, Inc.

Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize in... [See More]

  • Capabilities: Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Since Our beginning in 1954, our mission has been to completely satisfy our customers’ expectations by continually upgrading capabilities through investment in machinery and training of our staff of highly motivated and skilled engineers and technicians.
  • Materials: Aluminum; Copper; Steel; Stainless Steel
New England Small Tube Corporation
from New England Small Tube Corporation

Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of... [See More]

  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Plating / Coating; Slotting; Swaging; Telescopic Tube; In-line Welding; Grinding; Passivation
  • Certifications / Standards: ISO 9001:2000
  • Company Information: New England Small Tube is a leader in small diameter fractional and hypodermic gage tube fabrication. Their assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing.
  • Materials: Copper; Stainless Steel; Titanium; Inconel
Tube Fabrication
from Leonhardt Manufacturing Company, Inc.

Tube Fabrication. Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a... [See More]

  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
  • Certifications / Standards: OEM Specific; ISO 9001:2008
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Materials: Aluminum; Copper; Cast Iron; Ductile Iron; Steel; Stainless Steel
Pipe and Tube Fabrication Service
from Sharpe Products

Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America. [See More]

  • Capabilities: Buffing; End Forming; End Flattening; Slotting; Piercing; Swaging; Threading; In-line Welding
  • Certifications / Standards: ISO 9001:2015
  • Company Information: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
  • Materials: Aluminum; Copper; Steel; Stainless Steel; Titanium
Glyne Manufacturing Incorporated
from Glyne Manufacturing Incorporated

Our tube end forming is primarily expanding, flaring, and rolling over. Tubing is clamped in a set of holding dies while a forming die is advanced into the end of the tube. We have 3 different endformers which can handle tubing from 1/8" diameter up to 3.00" diameter. [See More]

  • Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; Machining; Slotting; Swaging; Telescopic Tube; Threading; In-line Welding
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Glyne Mfg. can provide bending, swaging and end forming services in all metals including Aluminum, Carbon Steel, and Stainless Steel.
  • Materials: Aluminum; Copper; Ductile Iron; Steel; Stainless Steel; Titanium; Zirconium
Will's Pro Custom Manufacturing, Inc.
from Will's Pro Custom Manufacturing, Inc.

Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design... [See More]

  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
  • Materials: Aluminum; Carbon; Copper; Ductile Iron; Lead; Steel; Stainless Steel; Titanium; Zirconium
  • Company Information: Will's Pro Custom Mfg serves a diverse customer base with attention to detail and personal commitment to customer satisfaction. We specialize in prototyping working from a simple drawing to detailed models, one-up production to full scale manufacturing.
  • Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume; Packaging