Prototype Tube Fabrication Services

13 Results
Full Vision, Inc.
from Full Vision, Inc.

Equipment designers are increasingly attracted to the strength and utility of using formed tubing as part of (or to replace) traditional cut/weld designs. Our CNC benders can handle 1 ” up to 8 ”, mandrel or controlled deformation, in a variety of shapes. Coupled with our new tubing... [See More]

  • Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: ISO 9001:2000; FDA Registered
  • Company Information: Full Vision, Inc. founded in 1958, is a contract manufacturer specializing in high quality metal products fabrication, finishing and assembly. They have special expertise in certified protective structures, cab enclosures and related products.
  • Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; In-line Welding
New England Small Tube Corporation
from New England Small Tube Corporation

Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of... [See More]

  • Services: Assembly; Design; Prototype; Low Volume; High Volume; JIT; Packaging; Kan Ban
  • Certifications / Standards: ISO 9001:2000
  • Company Information: New England Small Tube is a leader in small diameter fractional and hypodermic gage tube fabrication. Their assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Plating / Coating; Slotting; Swaging; Telescopic Tube; In-line Welding; Grinding; Passivation
Tube and Pipe Fabrication Services
from Weiss Industries, Inc.

Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize in... [See More]

  • Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Since Our beginning in 1954, our mission has been to completely satisfy our customers’ expectations by continually upgrading capabilities through investment in machinery and training of our staff of highly motivated and skilled engineers and technicians.
  • Capabilities: Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
Tube Processing
from Venture Mfg. Co.

Stamping, Assembly and Tube Processing Services. After establishing ourselves as one of the most leading manufacturers of state-of-the-art linear actuators, motor gears, cables and harnesses and other tools and devices that are required at numerous industrial applications, we had set for higher... [See More]

  • Services: Assembly; CAD; Design; Prototype
  • Certifications / Standards: ISO 9001:2008
  • Company Information: Venture has also gained the expertise at stamping, assembly, welding, tube processing and other metalworking applications, using robotic welding and plasma cutting capabilities and world-class technologies required for precision and efficiency.
  • Capabilities: Cut-to-Length; In-line Welding
Tubodyne Co., Inc.
from Tubodyne Co., Inc.

Tubodyne has over 45 years of experience in precision tube bending and fabrication. With CNC tube bending and other types of bending,. coiling, and metal working equipment, Tubodyne uses both traditional and innovative methods to meet your specifications and requirements. Tubodyne is a precision... [See More]

  • Services: Assembly; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: MIL-SPEC; Customized QC Procedures
  • Company Information: Tubodyne offers a variety of secondary fabrication operations in addition to our primary function of metal tube bending.
  • Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Piercing; Customized Forming & Outside Operations
Pipe and Tube Cutting and Machining Services
from J&D Tube Benders, Inc.

J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies. Our capabilities include Tube Bending, Welding, Brazing, Hydraulic Tube Assemblies, End Forming, Cutting, Machining, and Laser Cutting. Tubing materials include carbon steel, copper,... [See More]

  • Services: Assembly; CAD; Prototype; Low Volume; High Volume
  • Certifications / Standards: ISO 9001:2008
  • Company Information: J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies.
  • Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Threading; In-line Welding
Unique Aluminum Extrusion
from Unique Aluminum Extrusion

Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]

  • Services: Assembly; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: Custom In House Q/C
  • Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
  • Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
Precision Cut-To-Length Metal Tubes
from Metal Cutting Corporation

Precision cut-to-length tubes are available in lengths as short as 0.006" with wall thicknesses as thin as 0.001" or inside diameters as small as 0.001" in virtually any metal required, including coated materials. Tubes can be customized per customer specification to include critical features such... [See More]

  • Services: CAD; Design; Prototype; Low Volume; High Volume
  • Certifications / Standards: ISO 9001:2008
  • Company Information: Metal Cutting Corporation manufactures burr-free tight tolerance parts from all metals. We provide the precision required by medical device, automotive, electronic, biotechnology, semiconductor, aerospace, fiber-optic, electrical and many other diverse industries.
  • Capabilities: Cut-to-Length; Slotting
Tube Fabrication
from Leonhardt Manufacturing Company, Inc.

Tube Fabrication. Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a... [See More]

  • Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume; JIT; Packaging
  • Certifications / Standards: OEM Specific; ISO 9001:2008
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
Tube and Pipe Fabrication
from Pickwick Manufacturing Services

Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator?. The... [See More]

  • Services: Assembly; CAD; Design; Prototype; Low Volume; JIT; Packaging; Tab and Slot Design
  • Certifications / Standards: ISO 9000 Experience
  • Company Information: Full service sheet, plate and structural steel fabricator with CNC Pipe/Tube Bending to 3" and Structural Steel and Tube Laser up to 11" OD x 3/8" Wall x 26" Lg. AWS/CWI Welding Program, Kitting, Mixed Model Production, Kanban and similar Lean Processes.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Telescopic Tube; Threading; In-line Welding; Structural Steel and Tube Laser
Blow Molded Tubes
from Custom-Pak, Inc.

Tubes & Tanks. Blow molded fuel tanks, oil reservoirs, pressure tanks, chemical containers & dispensers are purpose-built to exacting tolerances and extremely durable. Custom-Pak is a leading producer of blow-molded tanks, tubes and ducts with experience with nearly every configuration, technique... [See More]

  • Services: Assembly; Design; Prototype; Low Volume; High Volume; Packaging
  • Certifications / Standards: ISO 9001:2000; OEM Specific
  • Company Information: Custom-Pak is one of the world’s largest industrial blow molded parts manufacturers and a leading provider of advanced blow molding technology. Custom-Pak designs and builds energy efficient blow molding machines and sophisticated blow molds. We produce a wide array of blow-molded products in six manufacturing plants. Our plants are modern, clean and non-polluting. We offer responsible, world class services and unbeatable value.
  • Capabilities: Machining; Painting
Pipe and Tube Fabrication Service
from Sharpe Products

Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America. [See More]

  • Services: Prototype; Low Volume; High Volume; JIT
  • Certifications / Standards: ISO 9001:2015
  • Company Information: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
  • Capabilities: Buffing; End Forming; End Flattening; Slotting; Piercing; Swaging; Threading; In-line Welding
Will's Pro Custom Manufacturing, Inc.
from Will's Pro Custom Manufacturing, Inc.

Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design... [See More]

  • Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume; Packaging
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
  • Company Information: Will's Pro Custom Mfg serves a diverse customer base with attention to detail and personal commitment to customer satisfaction. We specialize in prototyping working from a simple drawing to detailed models, one-up production to full scale manufacturing.
  • Materials: Aluminum; Carbon; Copper; Ductile Iron; Lead; Steel; Stainless Steel; Titanium; Zirconium