Sanitary Tube Fabrication Services

6 Results
Tubodyne Co., Inc.
from Tubodyne Co., Inc.

Tubodyne has over 45 years of experience in precision tube bending and fabrication. With CNC tube bending and other types of bending,. coiling, and metal working equipment, Tubodyne uses both traditional and innovative methods to meet your specifications and requirements. Tubodyne is a precision... [See More]

  • Industry Served: General; Aerospace; Automotive; Chemical (General); Chemical (Corrosive / Solvent); CompressedAir; Coolant; Cryogenic; FoodProcessing; High Temperature / Heating Fluids; HVAC; HydraulicFluid; Marine; Medical / Pharmaceutical; OilFuel; Pipeline; Refrigerant; Sanitary; Building / Structural; Vacuum; Water; Machine Tool, Electronics, Electrical
  • Certifications / Standards: MIL-SPEC; Customized QC Procedures
  • Company Information: Tubodyne offers a variety of secondary fabrication operations in addition to our primary function of metal tube bending.
  • Capabilities: Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Piercing; Customized Forming & Outside Operations
Tube Fabrication
from Leonhardt Manufacturing Company, Inc.

Tube Fabrication. Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a... [See More]

  • Industry Served: General; Aerospace; Automotive; Chemical (General); Chemical (Corrosive / Solvent); CompressedAir; Coolant; Cryogenic; FoodProcessing; High Temperature / Heating Fluids; HVAC; HydraulicFluid; Marine; Medical / Pharmaceutical; OilFuel; Pipeline; Refrigerant; Sanitary; Slurry; Building / Structural; Vacuum; Water
  • Certifications / Standards: OEM Specific; ISO 9001:2008
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
Will's Pro Custom Manufacturing, Inc.
from Will's Pro Custom Manufacturing, Inc.

Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design... [See More]

  • Industry Served: General; Aerospace; Automotive; Chemical (General); Chemical (Corrosive / Solvent); CompressedAir; Coolant; Cryogenic; High Temperature / Heating Fluids; HVAC; HydraulicFluid; Marine; OilFuel; Pipeline; Refrigerant; Sanitary; Slurry; Building / Structural; Vacuum; Water
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Threading; In-line Welding
  • Company Information: Will's Pro Custom Mfg serves a diverse customer base with attention to detail and personal commitment to customer satisfaction. We specialize in prototyping working from a simple drawing to detailed models, one-up production to full scale manufacturing.
  • Materials: Aluminum; Carbon; Copper; Ductile Iron; Lead; Steel; Stainless Steel; Titanium; Zirconium
Unique Aluminum Extrusion
from Unique Aluminum Extrusion

Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]

  • Industry Served: General; Automotive; FoodProcessing; Medical / Pharmaceutical; Sanitary; Building / Structural
  • Certifications / Standards: Custom In House Q/C
  • Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
  • Capabilities: Annealing / Heat Treating; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding
Pipe and Tube Fabrication Service
from Sharpe Products

Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America. [See More]

  • Industry Served: General; Aerospace; Automotive; FoodProcessing; High Temperature / Heating Fluids; HydraulicFluid; Marine; Medical / Pharmaceutical; OilFuel; Refrigerant; Sanitary; Building / Structural; Vacuum; Water
  • Certifications / Standards: ISO 9001:2015
  • Company Information: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
  • Capabilities: Buffing; End Forming; End Flattening; Slotting; Piercing; Swaging; Threading; In-line Welding
Tube and Pipe Fabrication
from Pickwick Manufacturing Services

Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator?. The... [See More]

  • Industry Served: General; Automotive; Chemical (General); CompressedAir; FoodProcessing; High Temperature / Heating Fluids; HVAC; Marine; Pipeline; Sanitary; Building / Structural; Vacuum; Water
  • Certifications / Standards: ISO 9000 Experience
  • Company Information: Full service sheet, plate and structural steel fabricator with CNC Pipe/Tube Bending to 3" and Structural Steel and Tube Laser up to 11" OD x 3/8" Wall x 26" Lg. AWS/CWI Welding Program, Kitting, Mixed Model Production, Kanban and similar Lean Processes.
  • Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Telescopic Tube; Threading; In-line Welding; Structural Steel and Tube Laser