Iron (Gray / Cast) Tube Fabrication Services
2 Results
Precision Cut-To-Length Metal Tubes
from Metal Cutting Corporation
from Metal Cutting Corporation
Precision cut-to-length tubes are available in lengths as short as 0.006" with wall thicknesses as thin as 0.001" or inside diameters as small as 0.001" in virtually any metal required, including coated materials. Tubes can be customized per customer specification to include critical features such... [See More]
- Materials: Aluminum; Ceramic; Copper; Cast Iron; Steel; Stainless Steel; Titanium
- Certifications / Standards: ISO 9001:2008
- Company Information: Metal Cutting Corporation manufactures burr-free tight tolerance parts from all metals. We provide the precision required by medical device, automotive, electronic, biotechnology, semiconductor, aerospace, fiber-optic, electrical and many other diverse industries.
- Capabilities: Cut-to-Length; Slotting
Tube Fabrication
from Leonhardt Manufacturing Company, Inc.
from Leonhardt Manufacturing Company, Inc.
Tube Fabrication. Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a... [See More]
- Materials: Aluminum; Copper; Cast Iron; Ductile Iron; Steel; Stainless Steel
- Certifications / Standards: OEM Specific; ISO 9001:2008
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Capabilities: Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Painting; Plating / Coating; Slotting; Piercing; Swaging; Telescopic Tube; Threading; In-line Welding