Industrial Composite Panels
from MarShield
MarShield's EZ Quick Shielding Panels are a simple alternative to fixed permanent wall shielding. This is an easy, clean and efficient method of non-altering rental spaces or converting existing rooms to a certified radiation protected x-ray room. Features and Benefits. Fully assembled ready to... [See More]
- Application: Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
- Width: 16 to 48
- Thickness: 0.0315 to 0.1260
- Length: 8 to 10
from MarShield
MarShield manufactures pre-fab lead lined wall panels as an alternative to using construction materials inside your walls for radiation shielding. This quick, clean and easy radiation shielding solution saves you from doing any demolition! You can attach these lead lined wall panels to your existing... [See More]
- Application: Construction; Industrial
- Core Type: Lead Lined
- Skin Type: Wall Panel
from Plascore Incorporated
PCGA-XR2 3003 commercial grade aluminum honeycomb is a lightweight core material offering excellent strength and good corrosion resistance for industrial applications at low cost. PCGA-XR2 3003 honeycomb is made from 3003 aluminum alloy foil. Features: • High thermal conductivity. • Flame... [See More]
- Application: Automotive; Aerospace; Flooring; Industrial
- Core Type: Honeycomb
- Skin Type: Metal Sheet
- Width: 96
from Strongwell Corporation
COMPOSOLITE ® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The... [See More]
- Application: Construction; Industrial
- Thickness: 3
- Skin Type: Plastic / Polymer
- Width: 24
from Toray Industries (America), Inc.
Toray is active in the production of molding components using TORAYCA ® and other state-of-the-art materials. In addition to the manufacture of plates, cassettes and other medical equipment, the Rolls Doctor Blade industrial machine and other products, the Company is also taking advantage of the... [See More]
- Application: Industrial; Computers, Fuel Cells
from Strongwell Corporation
DURASHIELD HC ® is a cost-effective alternative to DURASHIELD ® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel... [See More]
- Application: Construction; Industrial
- Thickness: 1
- Skin Type: Plastic / Polymer
- Width: 12