Honeycomb Core Composite Panels

9 Results
PAMG-XR1 5052 Aluminum Honeycomb
from Plascore Incorporated

PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]

  • Core Type: Honeycomb
  • Width: 96
  • Skin Type: Metal Sheet
  • Length: 4
PAMG-XR1 5056 Aluminum Honeycomb
from Plascore Incorporated

PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]

  • Core Type: Honeycomb
  • Width: 96
  • Skin Type: Metal Sheet
  • Length: 4
PC2 Polycarbonate Honeycomb
from Plascore Incorporated

PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. Features: • Excellent dielectric properties. • Good... [See More]

  • Core Type: Honeycomb
  • Width: 60
  • Skin Type: Plastic / Polymer
  • Length: 12.5
PCGA-XR2 3003 Aluminum Honeycomb
from Plascore Incorporated

PCGA-XR2 3003 commercial grade aluminum honeycomb is a lightweight core material offering excellent strength and good corrosion resistance for industrial applications at low cost. PCGA-XR2 3003 honeycomb is made from 3003 aluminum alloy foil. Features: • High thermal conductivity. • Flame... [See More]

  • Core Type: Honeycomb
  • Width: 96
  • Skin Type: Metal Sheet
  • Length: 4
PK 2 Aramid Fiber Honeycomb
from Plascore Incorporated

PK2 Kevlar ® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar ® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance... [See More]

  • Core Type: Honeycomb
  • Length: 4
  • Width: 96
  • Application: Automotive; Aerospace; Construction; Flooring
PN 1 Aramid Fiber Honeycomb
from Plascore Incorporated

PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio. • Corrosion resistant. • Excellent dielectric properties. • Thermally insulating. [See More]

  • Core Type: Honeycomb
  • Length: 4
  • Width: 96
  • Application: Automotive; Aerospace; Construction; Flooring
PN 2 Aramid Fiber Honeycomb
from Plascore Incorporated

PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing). • High strength-to-weight ratio. [See More]

  • Core Type: Honeycomb
  • Length: 4
  • Width: 96
  • Application: Automotive; Aerospace; Construction; Flooring
PP Polypropylene Honeycomb
from Plascore Incorporated

PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a... [See More]

  • Core Type: Honeycomb
  • Width: 72
  • Skin Type: Plastic / Polymer
  • Length: 50
SSH Stainless Steel Honeycomb
from Plascore Incorporated

SSH-301 and SSH-304 stainless steel honeycomb is adhesively-bonded which offers affordable pricing when compared against conventional welded stainless cores. SSH-304 honeycomb is made from annealed SS304. Features: • Excellent moisture and corrosion resistance. • Flame resistance. •... [See More]

  • Core Type: Honeycomb
  • Width: 96
  • Skin Type: Stainless Steel
  • Length: 4