Specialty / Other Composite Panels
from MarShield
MarShield manufactures pre-fab lead lined wall panels as an alternative to using construction materials inside your walls for radiation shielding. This quick, clean and easy radiation shielding solution saves you from doing any demolition! You can attach these lead lined wall panels to your existing... [See More]
- Skin Type: Wall Panel
- Application: Construction; Industrial
- Core Type: Lead Lined
from Protective Structures, Ltd.
Protective Structures, Ltd. employs our SecureAll ™ Bullet Resistant Fiberglass Panel UL-752 Level 1 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames, non-ricochet deal trays and counters. [See More]
- Skin Type: Fiberglass
- Width: 36 to 60
- Thickness: 0.2500
- Length: 8 to 10
from Plascore Incorporated
SSH-301 and SSH-304 stainless steel honeycomb is adhesively-bonded which offers affordable pricing when compared against conventional welded stainless cores. SSH-304 honeycomb is made from annealed SS304. Features: • Excellent moisture and corrosion resistance. • Flame resistance. •... [See More]
- Skin Type: Stainless Steel
- Width: 96
- Core Type: Honeycomb
- Length: 4