Concrete / Fiber Cement Composite Panels
from Georgia-Pacific Corporation
DensDeck ® Prime Roof Board is a durable roof substrate and cover board. As component in virtually any commercial roofing system, it can help mitigate the owner's risk from fire, foot traffic, and hail damage, helping add lifespan and sustainability to the roof system. With its excellent... [See More]
- Skin Type: Concrete / Fiber Cement
- Application: Construction
- Core Type: Fiberboard / Particle Board
from Georgia-Pacific Corporation
DensDeck ® Roof Board, with fiberglass mats and a noncombustible* gypsum core, is designed to address persistent challenges inherent in commercial roofing assemblies. As a thermal barrier, DensDeck panels provide needed fire resistance in FM Class 1 roofing systems. In mechanically attached... [See More]
- Skin Type: Concrete / Fiber Cement
- Application: Construction
- Core Type: Fiberboard / Particle Board
from Georgia-Pacific Corporation
DensGlass ® Shaftliner is a premium 1" Type X gypsum panel (per ASTM C 1658) backed on both faces with coated fiberglass mat. This architecturally specified product is an ideal substitute for heavy masonry construction in fire-rated assemblies for shaftwalls, stairwells and area separation... [See More]
- Skin Type: Concrete / Fiber Cement
- Application: Construction
- Core Type: Foam
from Georgia-Pacific Corporation
Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield ® Tile Backer is the first backer board with a built-in moisture barrier. It integrates a moisture-resistant core and microbial barrier* with fiberglass mats and a unique heat-cured... [See More]
- Skin Type: Concrete / Fiber Cement
- Application: Construction
- Core Type: Fiberboard / Particle Board