Cloth / Fabric Composite Panels
2 Results
Radiation Shielding Barriers and Walls
from MarShield
from MarShield
MarShield manufactures standard and custom-designed radiation shielding modular barriers/walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine... [See More]
- Skin Type: Cloth / Fabric
- Application: Construction; Industrial
- Core Type: Lead Lined
Various Resins - Glass Fabric Substrates, ShotBlocker® -- MC504BR
from Norplex-Micarta
from Norplex-Micarta
MC504BR - ShotBlocker ® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant... [See More]
- Skin Type: Cloth / Fabric
- Application: Construction; Military
- Core Type: Solid Core