Fiberboard / Particle Board Composite Panels

16 Results
DensDeck® Prime Roof Board
from Georgia-Pacific Corporation

DensDeck ® Prime Roof Board is a durable roof substrate and cover board. As component in virtually any commercial roofing system, it can help mitigate the owner's risk from fire, foot traffic, and hail damage, helping add lifespan and sustainability to the roof system. With its excellent... [See More]

  • Core Type: Fiberboard / Particle Board
  • Application: Construction
  • Skin Type: Concrete / Fiber Cement
DensDeck® Roof Board
from Georgia-Pacific Corporation

DensDeck ® Roof Board, with fiberglass mats and a noncombustible* gypsum core, is designed to address persistent challenges inherent in commercial roofing assemblies. As a thermal barrier, DensDeck panels provide needed fire resistance in FM Class 1 roofing systems. In mechanically attached... [See More]

  • Core Type: Fiberboard / Particle Board
  • Application: Construction
  • Skin Type: Concrete / Fiber Cement
DensShield® Tile Backer
from Georgia-Pacific Corporation

Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield ® Tile Backer is the first backer board with a built-in moisture barrier. It integrates a moisture-resistant core and microbial barrier* with fiberglass mats and a unique heat-cured... [See More]

  • Core Type: Fiberboard / Particle Board
  • Application: Construction
  • Skin Type: Concrete / Fiber Cement
TemStock B™ ParticleBoard
from Georgia-Pacific Corporation

TemStock B ™ particleboard is value engineered for balance. TemStock B delivers a good balance of performance and productivity. Details. Designed for machining processes where longer production runs and increased tool life are demanded. TemStock B particleboard ’s density, internal bond... [See More]

  • Core Type: Fiberboard / Particle Board; Plasterboard
  • Application: Construction
TemStock FR™ Particleboard
from Georgia-Pacific Corporation

When an industrial or commercial application calls for fire resistance, TemStock FR ™ particleboard delivers. Details. Excellent substrate for wood veneers, high and low pressure laminates and vinyl overlays. May be cut, machined or drilled without significant effect on its flame spread... [See More]

  • Core Type: Fiberboard / Particle Board; Plasterboard
  • Application: Construction
TemStock FREE™ Particleboard
from Georgia-Pacific Corporation

TemStock FREE ™ offers designers, specifiers and manufacturers particleboard with no added formaldehyde resins and emission levels lower than CARB Phase 2 standards. Details. Meets Eco-Certified Composite (ECC) Standard, the most stringent environmental certification program available for... [See More]

  • Core Type: Fiberboard / Particle Board; Plasterboard
  • Application: Construction
TemStock M3i™ Particleboard
from Georgia-Pacific Corporation

Engineered to provide the highest MOE, MOR and IB values of any of our particleboard panels, TemStock M3i ™ is especially well suited for demanding furniture applications. Details. Delivers exceptional face and edge screw-holding properties for tighter assembly and better stability, which... [See More]

  • Core Type: Fiberboard / Particle Board; Plasterboard
  • Application: Construction
TemStock MR™ Particleboard
from Georgia-Pacific Corporation

TemStock MR ™ is designed specifically for cabinets and fixtures with an elevated risk of exposure to liquids and high humidity. Details. Formulated to provide increased protection without sacrificing performance. Can be machined, drilled and laminated with premium results. Applications. [See More]

  • Core Type: Fiberboard / Particle Board; Plasterboard
  • Application: Construction
TemStock S™ Particleboard
from Georgia-Pacific Corporation

TemStock S ™ particleboard is value engineered for strength while providing exceptional surface smoothness for even the thinnest laminates. Details. Manufactured for maximum strength. Provides exceptional surface smoothness for even the thinnest laminates. Applications. Wall panels, home and... [See More]

  • Core Type: Fiberboard / Particle Board; Plasterboard
  • Application: Construction
TemStock W™ Particleboard
from Georgia-Pacific Corporation

TemStock W ™ particleboard is value engineered for weight. When the objective is delivering lightweight component parts or finished products, TemStock W offers weight savings. Details. Lighter than standard particleboard with weight savings of up to 10 percent. Helps minimize machine wear and... [See More]

  • Core Type: Fiberboard / Particle Board; Plasterboard
  • Application: Construction
ToughRock® Fireguard C® Soffit Board
from Georgia-Pacific Corporation

ToughRock ® Fireguard C ® Soffit Board is designed to be used as exterior ceilings (called soffits) that are protected from direct exposure to water. Suitable for multi-family residential, commercial, institutional, and industrial buildings, ToughRock Fireguard C Soffit Board has a treated... [See More]

  • Core Type: Fiberboard / Particle Board; Plasterboard
  • Application: Construction
ToughRock® Span 24® Ceiling Board
from Georgia-Pacific Corporation

ToughRock ® Span 24 ® Ceiling Board is a versatile ceiling and wall covering material for use in new building construction or renovation. It is designed for direct mechanical attachment (screws or nails) to wood or metal framing. ToughRock Span 24 Ceiling Board has a noncombustible (as... [See More]

  • Core Type: Fiberboard / Particle Board; Plasterboard
  • Application: Construction
UltraStock® Lite MDF
from Georgia-Pacific Corporation

Outstanding machinability and top-quality finishing characteristics you expect from UltraStock ® MDF, but with less product weight. Details. Helps reduce the weight of ready-to-assemble products. Panels can be painted, printed, stained, veneered or laminated with excellent results. Machined... [See More]

  • Core Type: Fiberboard / Particle Board
  • Application: Construction
  • Skin Type: Wood
UltraStock® MR MDF
from Georgia-Pacific Corporation

UltraStock ® MR MDF is designed to work well in interior applications where moisture is a concern. Details. Sink bases, dishwasher enclosures, wet-area residential applications. May be used on interior window and door trim, baseboards and laminate flooring. Laboratories, locker rooms, laundry... [See More]

  • Core Type: Fiberboard / Particle Board
  • Application: Construction
  • Skin Type: Wood
UltraStock® Premium MDF
from Georgia-Pacific Corporation

UltraStock ® Premium MDF combines super-refined fiber resources and proven production processes to produce virtually defect-free panels with the machinability and finishing characteristics needed for high-volume performance. Details. High-quality fiber finish and consistent density. Cuts and... [See More]

  • Core Type: Fiberboard / Particle Board
  • Application: Construction
  • Skin Type: Wood
UltraStock® Select MDF
from Georgia-Pacific Corporation

The smooth, consistent face of UltraStock ® Select MDF is designed for RTF Cabinet Door and other machining applications. Details. Smooth surface is polished with a final 150 grit finish suitable for paints, stains, veneers or laminates. Applications. RTF Cabinet Door and other machining... [See More]

  • Core Type: Fiberboard / Particle Board
  • Application: Construction
  • Skin Type: Wood