Wall Structure Composite Panels
2 Results
EZ Quick Shielding Panels
from MarShield
from MarShield
MarShield's EZ Quick Shielding Panels are a simple alternative to fixed permanent wall shielding. This is an easy, clean and efficient method of non-altering rental spaces or converting existing rooms to a certified radiation protected x-ray room. Features and Benefits. Fully assembled ready to... [See More]
- Application: Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
- Width: 16 to 48
- Thickness: 0.0315 to 0.1260
- Length: 8 to 10
Bullet Resistant Fiberglass Panel UL-752 Level 1 - SecureAll -- PSSA-01
from Protective Structures, Ltd.
from Protective Structures, Ltd.
Protective Structures, Ltd. employs our SecureAll ™ Bullet Resistant Fiberglass Panel UL-752 Level 1 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames, non-ricochet deal trays and counters. [See More]
- Application: Flooring; Roofing; Wallboard / Wall covering
- Thickness: 0.2500
- Skin Type: Fiberglass
- Width: 36 to 60