Chemical / Corrosion Resistant Composite Panels

4 Results
PAMG-XR1 5052 Aluminum Honeycomb
from Plascore Incorporated

PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]

  • Features: Chemical or Corrosion Resistant
  • Core Type: Honeycomb
  • Skin Type: Metal Sheet
  • Width: 96
PAMG-XR1 5056 Aluminum Honeycomb
from Plascore Incorporated

PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]

  • Features: Chemical or Corrosion Resistant
  • Core Type: Honeycomb
  • Skin Type: Metal Sheet
  • Width: 96
PCGA-XR2 3003 Aluminum Honeycomb
from Plascore Incorporated

PCGA-XR2 3003 commercial grade aluminum honeycomb is a lightweight core material offering excellent strength and good corrosion resistance for industrial applications at low cost. PCGA-XR2 3003 honeycomb is made from 3003 aluminum alloy foil. Features: • High thermal conductivity. • Flame... [See More]

  • Features: Chemical or Corrosion Resistant
  • Core Type: Honeycomb
  • Skin Type: Metal Sheet
  • Width: 96
SSH Stainless Steel Honeycomb
from Plascore Incorporated

SSH-301 and SSH-304 stainless steel honeycomb is adhesively-bonded which offers affordable pricing when compared against conventional welded stainless cores. SSH-304 honeycomb is made from annealed SS304. Features: • Excellent moisture and corrosion resistance. • Flame resistance. •... [See More]

  • Features: Chemical or Corrosion Resistant
  • Core Type: Honeycomb
  • Skin Type: Stainless Steel
  • Width: 96