Thermally Insulating / Insulative Composite Panels

5 Results
PC2 Polycarbonate Honeycomb
from Plascore Incorporated

PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. Features: • Excellent dielectric properties. • Good... [See More]

  • Features: Thermally Insulating
  • Core Type: Honeycomb
  • Skin Type: Plastic / Polymer
  • Width: 60
PK 2 Aramid Fiber Honeycomb
from Plascore Incorporated

PK2 Kevlar ® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar ® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance... [See More]

  • Features: Thermally Insulating
  • Width: 96
  • Core Type: Honeycomb
  • Length: 4
PN 1 Aramid Fiber Honeycomb
from Plascore Incorporated

PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio. • Corrosion resistant. • Excellent dielectric properties. • Thermally insulating. [See More]

  • Features: Thermally Insulating
  • Width: 96
  • Core Type: Honeycomb
  • Length: 4
PN 2 Aramid Fiber Honeycomb
from Plascore Incorporated

PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing). • High strength-to-weight ratio. [See More]

  • Features: Thermally Insulating
  • Width: 96
  • Core Type: Honeycomb
  • Length: 4
PP Polypropylene Honeycomb
from Plascore Incorporated

PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a... [See More]

  • Features: Thermally Insulating
  • Core Type: Honeycomb
  • Skin Type: Plastic / Polymer
  • Width: 72