UV / Weather Resistant Composite Panels

3 Results
Fiberglass Baffle Panels
from Strongwell Corporation

Strongwell ’s fiberglass baffle panels can be used in municipal and industrial water and wastewater systems, aeration and contact chambers and retention basins. The lightweight panels are easily installed and are ideal for retrofitting into existing systems. The panels are also cost effective... [See More]

  • Features: UV or Weather Resistant
  • Width: 12 to 24
  • Skin Type: Plastic / Polymer
Fiberglass Foam and Hollow Core Building Panels -- DURASHIELD HC
from Strongwell Corporation

DURASHIELD HC ® is a cost-effective alternative to DURASHIELD ® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 1
  • Skin Type: Plastic / Polymer
  • Width: 12
Fiberglass Foam and Hollow Core Panels -- DURASHIELD
from Strongwell Corporation

DURASHIELD ® is a tongue-and-groove fiberglass pultruded panel comprised of a pultruded skin over a foam core. Available in 1 ″ x 12 ″ and 3 ″ x 24 ″ sizes, the pultruded fiberglass skin of these panels is available in either an isophthalic polyester or vinyl ester resin. [See More]

  • Features: UV or Weather Resistant
  • Core Type: Foam
  • Skin Type: Plastic / Polymer
  • Thickness: 1 to 3